Microchip Technology, Inc. Microcontrollers ATTINY20-CCUR

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY20-CCURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY20-CCURTR-ND
Microcontrollers ATTINY20-CCURTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY20-CCURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY20-CCURDKR-ND
Microcontrollers ATTINY20-CCURDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY20-CCURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY20-CCURCT-ND
Microcontrollers ATTINY20-CCURCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY20-CCUR - 862569-ATTINY20-CCUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY20-CCUR
862569-ATTINY20-CCUR
Embedded - Embedded - Microcontrollers - ATTINY20-CCUR 862569-ATTINY20-CCUR
Manufacturer: Microchip Technology Win Source Part Number: 862569-ATTINY20-CCUR Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3) Core Processor: AVR Speed: 12MHz Package: Reel - TR Package: 15-UFBGA Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATtiny20 Categories: Integrated Circuits (ICs) Case / Package: 15-UFBGA (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATTINY20CCUR, 1611-ATTINY20-CCURTR INACTIVE, 1611-ATTINY20-CCURCT , ATTINY20-CCUR-ND, ATTINY20-CCURTR, 1611-ATTINY20-CCURDK R, 1611-ATTINY20-CCURTR -ND, 1611-ATTINY20-CCURDK R-ND, 1611-ATTINY20-CCURDK RINACTIVE, ATTINY20-CCURDKR, 1611-ATTINY20-CCURTR , ATTINY20-CCURCT

Manufacturer: Microchip Technology
Win Source Part Number: 862569-ATTINY20-CCUR
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)
Core Processor: AVR
Speed: 12MHz
Package: Reel - TR
Package: 15-UFBGA
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATtiny20
Categories: Integrated Circuits (ICs)
Case / Package: 15-UFBGA (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY20CCUR, 1611-ATTINY20-CCURTRINACTIVE, 1611-ATTINY20-CCURCT, ATTINY20-CCUR-ND, ATTINY20-CCURTR, 1611-ATTINY20-CCURDKR, 1611-ATTINY20-CCURTR-ND, 1611-ATTINY20-CCURDKR-ND, 1611-ATTINY20-CCURDKRINACTIVE, ATTINY20-CCURDKR, 1611-ATTINY20-CCURTR, ATTINY20-CCURCT

Buy Now Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-ATTINY20-CCUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-ATTINY20-CCUR
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-ATTINY20-CCUR
IC MCU 8BIT 2KB FLASH 15UFBGA Product overview: ATTINY20-CCUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY20-CCUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 15UFBGA Product overview: ATTINY20-CCUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY20-CCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 8BIT 2KB FLASH 15UFBGA - 536-ATTINY20-CCUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 2KB FLASH 15UFBGA
536-ATTINY20-CCUR
IC MCU 8BIT 2KB FLASH 15UFBGA 536-ATTINY20-CCUR
IC MCU 8BIT 2KB FLASH 15UFBGA

IC MCU 8BIT 2KB FLASH 15UFBGA

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY20-CCUR
8-bit Microcontrollers - MCU ATTINY20-CCUR
8-bit Microcontrollers - MCU AVR 2KB FL 128B SRAM ADC 2T-12MHz, IND

8-bit Microcontrollers - MCU AVR 2KB FL 128B SRAM ADC 2T-12MHz, IND

Buy Now Datasheet
Microcontrollers - ATTINY20-CCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY20-CCUR
Microcontrollers ATTINY20-CCUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY20-CCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY20-CCUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY20-CCUR
IC MCU 8BIT 2KB FLASH 15UFBGA

IC MCU 8BIT 2KB FLASH 15UFBGA

Supplier's Site
Embedded - Microcontrollers - ATTINY20-CCUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY20-CCUR
Embedded - Microcontrollers ATTINY20-CCUR
IC MCU 8BIT 2KB FLASH 15UFBGA

IC MCU 8BIT 2KB FLASH 15UFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY20-CCURTR-ND 862569-ATTINY20-CCUR 685-ATTINY20-CCUR 536-ATTINY20-CCUR ATTINY20-CCUR ATTINY20-CCUR ATTINY20-CCUR ATTINY20-CCUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY20-CCUR 8-bit 8BIT 2KB Embedded Microcontroller MCU IC MCU 8BIT 2KB FLASH 15UFBGA 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Bits Other; A/D 8x10b
RAM 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details