Microchip Technology, Inc. ATTINY167

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, 8-bit timer/counter with compare modes, 8-bit high-speed timer/counter, universal serial interface (USI), a LIN controller, internal and external interrupts, an 11-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, 8-bit timer/counter with compare modes, 8-bit high-speed timer/counter, universal serial interface (USI), a LIN controller, internal and external interrupts, an 11-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY167 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, 8-bit timer/counter with compare modes, 8-bit high-speed timer/counter, universal serial interface (USI), a LIN controller, internal and external interrupts, an 11-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 16 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, 8-bit timer/counter with compare modes, 8-bit high-speed timer/counter, universal serial interface (USI), a LIN controller, internal and external interrupts, an 11-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY167
Features PWM
Bits 8 Bit; 16 Bit
Number 1
RAM 0.5120 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details