The ATTINY167-SUR is an 8-bit microcontroller from the ATtiny series by Lingto Electronic Limited, featuring a low power CMOS design based on the AVR enhanced RISC architecture. It includes 16 KB of Flash memory, 512 bytes of SRAM, and 512 bytes of EEPROM, with a write/erase endurance of 10,000 and 100,000 cycles respectively. The microcontroller operates at a voltage range of 1.8 to 5.5V and can achieve speeds up to 16 MHz. This device supports a variety of peripheral features, including a LIN 2.1 and 1.3 controller or an 8-bit UART, multiple timers/counters, a 10-bit ADC with 11 single-ended channels, and an on-chip temperature sensor. It also includes a debugWIRE on-chip debug system and various power-saving modes, making it suitable for applications requiring efficient power management. The ATTINY167-SUR is available in multiple package types, including a 20-pin SOIC, and is designed for industrial temperature ranges from -40°C to +85°C. Its combination of performance, memory capacity, and peripheral features makes it a versatile choice for embedded applications.
IC MCU 8BIT 16KB FLASH 20SOIC Product overview: ATTINY167-SUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY167-SUR can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 20-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 20-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 20-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 737033-ATTINY167-SUR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Connectivity: I2C, LINbus, SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 11x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: ATTINY167
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Data Bus Width: 8-Bit
The number of I/O: 16
Date RAM Size: 512 x 8
IC MCU 8BIT 16KB FLASH 20SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 20-SOIC
IC MCU 8BIT 16KB FLASH 20SOIC
8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 512B RAM 16MHz Ind-G
IC MCU 8BIT 16KB FLASH 20SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY167-SUR | ATTINY167-SURCT-ND | 737033-ATTINY167-SUR | ATTINY167-SUR | ATTINY167-SUR | ATTINY167-SUR | ATTINY167-SUR | ATTINY167-SUR |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY167-SUR | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 16 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 0.5120 KB | 16 KB | 512 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |