Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY167-MMUR ATTINY167-MMUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 806332-ATTINY167-MMU R Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 16 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: ATTINY167 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 806332-ATTINY167-MMU R Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 16 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: ATTINY167 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY167-MMUR - 806332-ATTINY167-MMUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY167-MMUR
806332-ATTINY167-MMUR
Embedded - Embedded - Microcontrollers - ATTINY167-MMUR 806332-ATTINY167-MMUR
Manufacturer: Microchip Technology Win Source Part Number: 806332-ATTINY167-MMU R Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 16 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: ATTINY167 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 806332-ATTINY167-MMUR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 16
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Part Number Series: ATTINY167
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Buy Now
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATTINY167-MMUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATTINY167-MMUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATTINY167-MMUR
IC MCU 8BIT 16KB FLASH 20WQFN Product overview: ATTINY167-MMUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY167-MMUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20WQFN Product overview: ATTINY167-MMUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY167-MMUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY167-MMUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY167-MMUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY167-MMUR
IC MCU 8BIT 16KB FLASH 20WQFN

IC MCU 8BIT 16KB FLASH 20WQFN

Supplier's Site
Microcontrollers - ATTINY167-MMUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY167-MMUR
Microcontrollers ATTINY167-MMUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 20-WQFN (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 20-WQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY167-MMUR
8-bit Microcontrollers - MCU ATTINY167-MMUR
8-bit Microcontrollers - MCU 16MHz, 20 pad 4x4 QFN, Ind, Green, T&R

8-bit Microcontrollers - MCU 16MHz, 20 pad 4x4 QFN, Ind, Green, T&R

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY167-MMUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY167-MMUR
Embedded - Microcontrollers ATTINY167-MMUR
IC MCU 8BIT 16KB FLASH 20WQFN

IC MCU 8BIT 16KB FLASH 20WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 806332-ATTINY167-MMUR 685-ATTINY167-MMUR ATTINY167-MMUR ATTINY167-MMUR ATTINY167-MMUR ATTINY167-MMUR
Product Name Embedded - Embedded - Microcontrollers - ATTINY167-MMUR 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 16 KB 0.5120 KB 512 KB 0.5120 KB
ROM 512 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details