The ATTINY167-MMU is an 8-bit microcontroller from Quarktwin Technology Ltd. based on the AVR enhanced RISC architecture. It features 16 KB of Flash memory, 512 bytes of SRAM, and 512 bytes of EEPROM, with a write/erase endurance of 10,000 and 100,000 cycles respectively. The microcontroller operates at a voltage range of 1.8 to 5.5V and can achieve speeds up to 16 MHz. This device includes a variety of peripheral features such as a LIN 2.1 and 1.3 controller, an 8-bit UART, multiple timers/counters, a 10-bit ADC with 11 single-ended channels, and an on-chip temperature sensor. It supports in-system programming via SPI and offers software-controlled clock switching for power management. The ATTINY167-MMU is available in multiple package types, including 20-pin SOIC and 32-pad VQFN, making it suitable for various applications requiring compact and efficient microcontroller solutions.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 20-WQFN (4x4)
IC MCU 8BIT 16KB FLASH 20WQFN
8-bit Microcontrollers - MCU AVR 16KB Flash 512B EE 512B SRAM
IC MCU 8BIT 16KB FLASH 20WQFN
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 20-WQFN (4x4)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY167-MMU-ND | ATTINY167-MMU | ATTINY167-MMU | ATTINY167-MMU | ATTINY167-MMU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 11x10b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 16 KB |