Microchip Technology, Inc. ATTINY1634

Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB Flash memory, 256B EEPROM, 1 KB SRAM, 18 general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter, one 16-bit timer/counter, two full-duplex USARTs with Start Frame Detection, a universal serial interface (USI), I2C slave, internal and external Interrupts, a 12-channel 10-bit A/D converter, programmable watchdog timer with Ultra-Low Power internal oscillator, and four software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB Flash memory, 256B EEPROM, 1 KB SRAM, 18 general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter, one 16-bit timer/counter, two full-duplex USARTs with Start Frame Detection, a universal serial interface (USI), I2C slave, internal and external Interrupts, a 12-channel 10-bit A/D converter, programmable watchdog timer with Ultra-Low Power internal oscillator, and four software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY1634 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB Flash memory, 256B EEPROM, 1 KB SRAM, 18 general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter, one 16-bit timer/counter, two full-duplex USARTs with Start Frame Detection, a universal serial interface (USI), I2C slave, internal and external Interrupts, a 12-channel 10-bit A/D converter, programmable watchdog timer with Ultra-Low Power internal oscillator, and four software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB Flash memory, 256B EEPROM, 1 KB SRAM, 18 general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter, one 16-bit timer/counter, two full-duplex USARTs with Start Frame Detection, a universal serial interface (USI), I2C slave, internal and external Interrupts, a 12-channel 10-bit A/D converter, programmable watchdog timer with Ultra-Low Power internal oscillator, and four software selectable power saving modes. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY1634
Features PWM
Bits 8 Bit; 16 Bit
Number 1
RAM 1.02 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details