Microchip Technology, Inc. Microcontrollers ATTINY1634-MNR

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY1634-MNRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY1634-MNRCT-ND
Microcontrollers ATTINY1634-MNRCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY1634-MNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY1634-MNRDKR-ND
Microcontrollers ATTINY1634-MNRDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY1634-MNRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY1634-MNRTR-ND
Microcontrollers ATTINY1634-MNRTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATTINY1634-MNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATTINY1634-MNR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATTINY1634-MNR
IC MCU 8BIT 16KB FLASH 20QFN Product overview: ATTINY1634-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1634-MNR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20QFN Product overview: ATTINY1634-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1634-MNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY1634-MNR - 802103-ATTINY1634-MNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY1634-MNR
802103-ATTINY1634-MNR
Embedded - Embedded - Microcontrollers - ATTINY1634-MNR 802103-ATTINY1634-MNR
Manufacturer: Microchip Technology Win Source Part Number: 802103-ATTINY1634-MN R Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 12MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 20-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Part Number Series: ATTINY1634 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 802103-ATTINY1634-MNR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 12MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 20-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Part Number Series: ATTINY1634
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Buy Now
Microcontrollers - ATTINY1634-MNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY1634-MNR
Microcontrollers ATTINY1634-MNR
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY1634-MNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY1634-MNR
Microcontrollers ATTINY1634-MNR
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATTINY1634-MNR
Embedded - Microcontrollers ATTINY1634-MNR
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY1634-MNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY1634-MNR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY1634-MNR
IC MCU 8BIT 16KB FLASH 20QFN

IC MCU 8BIT 16KB FLASH 20QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY1634-MNR
8-bit Microcontrollers - MCU ATTINY1634-MNR
8-bit Microcontrollers - MCU 16KB 256B 1KB 12MHz 4x4 QFN +105C GRN

8-bit Microcontrollers - MCU 16KB 256B 1KB 12MHz 4x4 QFN +105C GRN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY1634-MNRCT-ND 685-ATTINY1634-MNR 802103-ATTINY1634-MNR ATTINY1634-MNR ATTINY1634-MNR ATTINY1634-MNR ATTINY1634-MNR
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY1634-MNR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Bits Other; A/D 12x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB
ROM 16 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C505CA2RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers