8-bit Microcontrollers - MCU AVR, 16KFLASH, +125C 12MHz, 4x4 QFN
IC MCU 8BIT 16KB FLASH 20QFN
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) FLASH 20-QFN-EP (4x4)
IC MCU 8BIT 16KB FLASH 20QFN
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY1634-MF | ATTINY1634-MF | ATTINY1634-MF | ATTINY1634-MF |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 12 MHz | 12 MHz | ||
| RAM | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH |