Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY1627-MUR

Description
Win Source Part Number: 1355810-ATTINY1627-M UR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: tinyAVR® 2 Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: ATTINY1627 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 22 Core Processor: AVR Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 15x12b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1355810-ATTINY1627-M UR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: tinyAVR® 2 Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: ATTINY1627 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 22 Core Processor: AVR Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 15x12b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1355810-ATTINY1627-MUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1355810-ATTINY1627-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1355810-ATTINY1627-MUR
Win Source Part Number: 1355810-ATTINY1627-M UR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: tinyAVR® 2 Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: ATTINY1627 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 22 Core Processor: AVR Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 15x12b Oscillator Type: Internal

Win Source Part Number: 1355810-ATTINY1627-MUR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: tinyAVR® 2
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: ATTINY1627
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 22
Core Processor: AVR
Core Size: 8-Bit
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 15x12b
Oscillator Type: Internal

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATTINY1627-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATTINY1627-MUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATTINY1627-MUR
IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1627-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1627-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1627-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1627-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 150-ATTINY1627-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-ATTINY1627-MURCT-ND
Microcontrollers 150-ATTINY1627-MURCT-ND
AVR tinyAVR™ 2, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 2, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 150-ATTINY1627-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-ATTINY1627-MURTR-ND
Microcontrollers 150-ATTINY1627-MURTR-ND
AVR tinyAVR™ 2, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 2, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 150-ATTINY1627-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
AVR tinyAVR™ 2, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 2, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY1627-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY1627-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY1627-MUR
IC MCU 8BIT 16KB FLASH 24VQFN

IC MCU 8BIT 16KB FLASH 24VQFN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ATTINY1627-MUR
Embedded - Microcontrollers ATTINY1627-MUR
IC MCU 8BIT 16KB FLASH 24VQFN

IC MCU 8BIT 16KB FLASH 24VQFN

Supplier's Site Datasheet
Microcontrollers - ATTINY1627-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY1627-MUR
Microcontrollers ATTINY1627-MUR
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1355810-ATTINY1627-MUR 685-ATTINY1627-MUR 150-ATTINY1627-MURCT-ND ATTINY1627-MUR ATTINY1627-MUR ATTINY1627-MUR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 256 KB 0.2560 KB 16 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7158DMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers