The ATTINY1624-XF is an 8-bit microcontroller from the tinyAVR® 2 family, featuring 16 KB of Flash memory, 2 KB of SRAM, and 256 bytes of EEPROM. It operates at a maximum frequency of 20 MHz and is available in a 14-pin TSSOP package. The microcontroller includes a hardware multiplier, a two-level interrupt controller, and supports various communication interfaces such as USART, SPI, and TWI (I²C). It also features a 12-bit differential ADC with a Programmable Gain Amplifier (PGA) and multiple timers, making it suitable for a range of embedded applications. The operating voltage range is from 1.8V to 5.5V, and it is designed to operate in temperatures from -40°C to +125°C, which qualifies it for automotive applications. The device supports in-system programming and has a write/erase endurance of 10,000 cycles for Flash and 100,000 cycles for EEPROM, with a data retention of up to 40 years at 55°C.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: tinyAVR® 2
Package: Tube
Product Status: Active
Core Processor: AVR
Core Size: 8-Bit
Speed: 20MHz
Connectivity: I²C, SPI, UART/USART
AVR tinyAVR™ 2, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 14-TSSOP
IC MCU 8BIT 16KB FLASH 14TSSOP Product overview: ATTINY1624-XF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1624-XF can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 14TSSOP
IC MCU 8BIT 16KB FLASH 14TSSOP
IC MCU 8BIT 16KB FLASH 14TSSOP
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATTINY1624-XF-ND | 685-ATTINY1624-XF | ATTINY1624-XF | ATTINY1624-XF | ATTINY1624-XF | ATTINY1624-XF | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 9x12b | ||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB | 0.2560 KB |