Microchip Technology, Inc. Microcontrollers ATTINY1617-MN

Description
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
Request a Quote Datasheet
Description
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY1617-MN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY1617-MN-ND
Microcontrollers ATTINY1617-MN-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY1617-MN - 851100-ATTINY1617-MN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY1617-MN
851100-ATTINY1617-MN
Embedded - Embedded - Microcontrollers - ATTINY1617-MN 851100-ATTINY1617-MN
Manufacturer: Microchip Technology Win Source Part Number: 851100-ATTINY1617-MN Series: tinyAVR™ 1, Functional Safety (FuSa) Features: series Microcontroller IC Package: Tray Number of I/O: 22 Family Name: ATTINY1617 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851100-ATTINY1617-MN
Series: tinyAVR™ 1, Functional Safety (FuSa)
Features: series Microcontroller IC
Package: Tray
Number of I/O: 22
Family Name: ATTINY1617
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATTINY1617-MN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATTINY1617-MN
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATTINY1617-MN
IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1617-MN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1617-MN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1617-MN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1617-MN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY1617-MN
8-bit Microcontrollers - MCU ATTINY1617-MN
8-bit Microcontrollers - MCU 20MHz, 16KB, QFN24, Ind 105C, Green, Tray

8-bit Microcontrollers - MCU 20MHz, 16KB, QFN24, Ind 105C, Green, Tray

Buy Now Datasheet
Microcontrollers - ATTINY1617-MN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY1617-MN
Microcontrollers ATTINY1617-MN
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY1617-MN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY1617-MN
Embedded - Microcontrollers ATTINY1617-MN
IC MCU 8BIT 16KB FLASH 24VQFN

IC MCU 8BIT 16KB FLASH 24VQFN

Supplier's Site Datasheet
Mcu, 8Bit, Avr, 20Mhz, Qfn-24; Product Range Microchip - 55AC1243 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 20Mhz, Qfn-24; Product Range Microchip
55AC1243
Mcu, 8Bit, Avr, 20Mhz, Qfn-24; Product Range Microchip 55AC1243
MCU, 8BIT, AVR, 20MHZ, QFN-24; Product Range:AVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:24Pins; MCU Case Style:QFN; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART;RoHS Compliant: Yes

MCU, 8BIT, AVR, 20MHZ, QFN-24; Product Range:AVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:24Pins; MCU Case Style:QFN; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY1617-MN-ND 851100-ATTINY1617-MN 685-ATTINY1617-MN ATTINY1617-MN ATTINY1617-MN ATTINY1617-MN 55AC1243
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY1617-MN 8-bit 8BIT 16KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Avr, 20Mhz, Qfn-24; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 24x10b; D/A 3x8b
RAM 2 KB 2 KB 2 KB 2 KB
ROM 16 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers