Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY1617-MBT-VAO

Description
Win Source Part Number: 1022007-ATTINY1617-M BT-VAO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa) Core Processor: AVR Speed: 16MHz Package: Tape & Reel (TR) Standard Package: 6,000 Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 24x10b; D/A 3x8b Oscillator Type: Internal Mounting Type: Surface Mount, Wettable Flank Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-ATTINY1617-MBT-V AO Base Product Number: ATTINY1617
Request a Quote Datasheet
Description
Win Source Part Number: 1022007-ATTINY1617-M BT-VAO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa) Core Processor: AVR Speed: 16MHz Package: Tape & Reel (TR) Standard Package: 6,000 Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 24x10b; D/A 3x8b Oscillator Type: Internal Mounting Type: Surface Mount, Wettable Flank Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-ATTINY1617-MBT-V AO Base Product Number: ATTINY1617
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1022007-ATTINY1617-MBT-VAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1022007-ATTINY1617-MBT-VAO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1022007-ATTINY1617-MBT-VAO
Win Source Part Number: 1022007-ATTINY1617-M BT-VAO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa) Core Processor: AVR Speed: 16MHz Package: Tape & Reel (TR) Standard Package: 6,000 Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 24x10b; D/A 3x8b Oscillator Type: Internal Mounting Type: Surface Mount, Wettable Flank Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-ATTINY1617-MBT-V AO Base Product Number: ATTINY1617

Win Source Part Number: 1022007-ATTINY1617-MBT-VAO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa)
Core Processor: AVR
Speed: 16MHz
Package: Tape & Reel (TR)
Standard Package: 6,000
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 24x10b; D/A 3x8b
Oscillator Type: Internal
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-ATTINY1617-MBT-VAO
Base Product Number: ATTINY1617

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATTINY1617-MBT-VAO
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATTINY1617-MBT-VAO
IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1617-MBT-VAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1617-MBT-V AO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1617-MBT-VAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1617-MBT-VAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY1617-MBT-VAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY1617-MBT-VAO
Microcontrollers ATTINY1617-MBT-VAO
AVR Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY1617-MBT-VAO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY1617-MBT-VAO
Microcontrollers ATTINY1617-MBT-VAO
IC MCU 8BIT 16KB FLASH 24VQFN

IC MCU 8BIT 16KB FLASH 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY1617-MBT-VAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY1617-MBT-VAO
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY1617-MBT-VAO
IC MCU 8BIT 16KB FLASH 24VQFN

IC MCU 8BIT 16KB FLASH 24VQFN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ATTINY1617-MBT-VAO
Embedded - Microcontrollers ATTINY1617-MBT-VAO
IC MCU 8BIT 16KB FLASH 24VQFN

IC MCU 8BIT 16KB FLASH 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1022007-ATTINY1617-MBT-VAO 685-ATTINY1617-MBT-VAO ATTINY1617-MBT-VAO ATTINY1617-MBT-VAO ATTINY1617-MBT-VAO ATTINY1617-MBT-VAO
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 256 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCABXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details