Microchip Technology, Inc. ATTINY1616

Description
The ATtiny1616 is a microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz, and with 16 KB Flash, 2 KB SRAM, and 128B of EEPROM in a 20-pin package. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog and advanced peripherals. The integrated QTouch® peripheral touch controller supports capacitive touch interfaces with proximity sensing and a driven shield. Functional Safety This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. MPLAB® X IDE and the MPLAB® XC8 compiler are available in a safety-certified version. Contact your local Microchip sales office or your distributor for more information. Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference Peripheral Touch Controller (PTC) 8-bit Digital to Analog Converter (DAC) Comparators Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) 12 channels self-capacitance 36 mutual-capacitance buttons supported SPI / I2C / USART
Datasheet
Description
The ATtiny1616 is a microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz, and with 16 KB Flash, 2 KB SRAM, and 128B of EEPROM in a 20-pin package. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog and advanced peripherals. The integrated QTouch® peripheral touch controller supports capacitive touch interfaces with proximity sensing and a driven shield. Functional Safety This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. MPLAB® X IDE and the MPLAB® XC8 compiler are available in a safety-certified version. Contact your local Microchip sales office or your distributor for more information. Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference Peripheral Touch Controller (PTC) 8-bit Digital to Analog Converter (DAC) Comparators Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) 12 channels self-capacitance 36 mutual-capacitance buttons supported SPI / I2C / USART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY1616 - Microchip Technology, Inc.
Chandler, AZ, United States
The ATtiny1616 is a microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz, and with 16 KB Flash, 2 KB SRAM, and 128B of EEPROM in a 20-pin package. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog and advanced peripherals. The integrated QTouch® peripheral touch controller supports capacitive touch interfaces with proximity sensing and a driven shield. Functional Safety This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. MPLAB® X IDE and the MPLAB® XC8 compiler are available in a safety-certified version. Contact your local Microchip sales office or your distributor for more information. Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference Peripheral Touch Controller (PTC) 8-bit Digital to Analog Converter (DAC) Comparators Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) 12 channels self-capacitance 36 mutual-capacitance buttons supported SPI / I2C / USART

The ATtiny1616 is a microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz, and with 16 KB Flash, 2 KB SRAM, and 128B of EEPROM in a 20-pin package. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog and advanced peripherals. The integrated QTouch® peripheral touch controller supports capacitive touch interfaces with proximity sensing and a driven shield.

Functional Safety
This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. MPLAB® X IDE and the MPLAB® XC8 compiler are available in a safety-certified version. Contact your local Microchip sales office or your distributor for more information. Additional Features

  • Hardware multiplier
  • Three sleep modes:
  • Idle
  • Standby
  • Power Down
  • Event System
  • Watchdog Timer (WDT)
  • Power-On Reset (POR)
  • Brown-Out Detection (BOD)
  • Single pin programming and debugging interface (UPDI)
  • 12 Channel 10-bit ADC with Voltage Reference
  • Peripheral Touch Controller (PTC)
  • 8-bit Digital to Analog Converter (DAC)
  • Comparators
  • Configurable Custom Logic (CCL)
  • 1x 12-bit Timers (TCD)
  • 2x 16-bit Timer (TCA / TCB)
  • Cyclical Redundancy Check (CRC/SCAN)
  • 12 channels self-capacitance
  • 36 mutual-capacitance buttons supported
  • SPI / I2C / USART
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY1616
Features PWM
Bits Other; 10-bit
Number 16
RAM 2.05 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7870AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers