Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969706-ATTINY1616-MZ
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
IC MCU 8BIT 16KB FLASH 20VQFN Product overview: ATTINY1616-MZT-VAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1616-MZT-V
AVR Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 16KB FLASH 20VQFN
IC MCU 8BIT 16KB FLASH 20VQFN
IC MCU 8BIT 16KB FLASH 20VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 969706-ATTINY1616-MZT-VAO | 685-ATTINY1616-MZT-VAO | ATTINY1616-MZT-VAO | ATTINY1616-MZT-VAO | ATTINY1616-MZT-VAO | ATTINY1616-MZT-VAO |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY1616-MZT-VAO | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Package Type | Other; Tape & Reel (TR) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |