16MHZ, 16KB, QFN20 WETTABLE FLAN
16MHz, 16KB, QFN20 Wettable flanks, Auto
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATTINY1616-MZ-VAO-ND | 644291 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit |
| Clock Speed | 16 MHz | |
| Bits | 8 Bit; Other; A/D 20x10b; D/A 3x8b | |
| RAM | 2 KB | |
| ROM | 16 KB |