Microchip Technology, Inc. ATTINY1607

Description
The ATtiny1607 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 16 KB Flash, 1 KB SRAM, and 256B of EEPROM in a 24-pin package. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features, and advanced peripherals. ATtiny1607 Product Family Overview Additional Features 135 instructions Hardware multiplier Ultra Low Power (ULP) Idle Standby Power Down 3 Channels Event System Configurable Custom Logic (CCL) 12 Channel 10-bit ADC with Voltage Reference Comparators 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Operation Voltage: 1.8V – 5.5V
Datasheet
Description
The ATtiny1607 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 16 KB Flash, 1 KB SRAM, and 256B of EEPROM in a 24-pin package. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features, and advanced peripherals. ATtiny1607 Product Family Overview Additional Features 135 instructions Hardware multiplier Ultra Low Power (ULP) Idle Standby Power Down 3 Channels Event System Configurable Custom Logic (CCL) 12 Channel 10-bit ADC with Voltage Reference Comparators 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Operation Voltage: 1.8V – 5.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY1607 - Microchip Technology, Inc.
Chandler, AZ, United States
The ATtiny1607 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 16 KB Flash, 1 KB SRAM, and 256B of EEPROM in a 24-pin package. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features, and advanced peripherals. ATtiny1607 Product Family Overview Additional Features 135 instructions Hardware multiplier Ultra Low Power (ULP) Idle Standby Power Down 3 Channels Event System Configurable Custom Logic (CCL) 12 Channel 10-bit ADC with Voltage Reference Comparators 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Operation Voltage: 1.8V – 5.5V

The ATtiny1607 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 16 KB Flash, 1 KB SRAM, and 256B of EEPROM in a 24-pin package. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features, and advanced peripherals.

ATtiny1607 Product Family Overview

Additional Features

  • 135 instructions
  • Hardware multiplier
  • Ultra Low Power (ULP)
  • Idle
  • Standby
  • Power Down
  • 3 Channels Event System
  • Configurable Custom Logic (CCL)
  • 12 Channel 10-bit ADC with Voltage Reference
  • Comparators
  • 2x 16-bit Timer (TCA / TCB)
  • Cyclical Redundancy Check (CRC/SCAN)
  • Watchdog Timer (WDT)
  • Power-On Reset (POR)
  • Brown-Out Detection (BOD)
  • Single pin programming and debugging interface (UPDI)
  • Operation Voltage: 1.8V – 5.5V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY1607
Bits Other; 10-bit
Number 12
RAM 1.02 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details