Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU ATTINY1607-MNR

Description
IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1607-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1607-MNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1607-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1607-MNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATTINY1607-MNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATTINY1607-MNR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATTINY1607-MNR
IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1607-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1607-MNR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1607-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1607-MNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY1607-MNRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY1607-MNRTR-ND
Microcontrollers ATTINY1607-MNRTR-ND
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY1607-MNRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY1607-MNRCT-ND
Microcontrollers ATTINY1607-MNRCT-ND
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY1607-MNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY1607-MNRDKR-ND
Microcontrollers ATTINY1607-MNRDKR-ND
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322780-ATTINY1607-MNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322780-ATTINY1607-MNR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322780-ATTINY1607-MNR
Manufacturer: Microchip Technology Win Source Part Number: 1322780-ATTINY1607-M NR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 20MHz Standard Package: 6,000 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: ATTINY1607-MNRCT,ATT INY1607-MNRTR,ATTINY 1607-MNRDKR Base Product Number: ATTINY1607 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322780-ATTINY1607-MNR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: AVR
Speed: 20MHz
Standard Package: 6,000
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: ATTINY1607-MNRCT,ATTINY1607-MNRTR,ATTINY1607-MNRDKR
Base Product Number: ATTINY1607
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY1607-MNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY1607-MNR
Embedded - Microcontrollers ATTINY1607-MNR
IC MCU 8BIT 16KB FLASH 24VQFN

IC MCU 8BIT 16KB FLASH 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY1607-MNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY1607-MNR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY1607-MNR
IC MCU 8BIT 16KB FLASH 24VQFN

IC MCU 8BIT 16KB FLASH 24VQFN

Supplier's Site
Microcontrollers - ATTINY1607-MNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY1607-MNR
Microcontrollers ATTINY1607-MNR
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY1607-MNR
8-bit Microcontrollers - MCU ATTINY1607-MNR
8-bit Microcontrollers - MCU 20MHz, 16KB, QFN24, Ind 105C, Green, T&R

8-bit Microcontrollers - MCU 20MHz, 16KB, QFN24, Ind 105C, Green, T&R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATTINY1607-MNR ATTINY1607-MNRTR-ND 1322780-ATTINY1607-MNR ATTINY1607-MNR ATTINY1607-MNR ATTINY1607-MNR ATTINY1607-MNR
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1 KB 1 KB 16 KB 1 KB 1 KB
ROM 0.2560 KB 16 KB 256 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 40060873 - Rochester Electronics
Infineon Technologies AG
View Details