Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY1607-MFR ATTINY1607-MFR

Description
Manufacturer: Microchip Technology Win Source Part Number: 912222-ATTINY1607-MF R Series: tinyAVR™ 0, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATTINY1607 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.31.0001 Other Part Number: ATTINY1607-MFRDKR, ATTINY1607-MFRTR, ATTINY1607-MFRCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912222-ATTINY1607-MF R Series: tinyAVR™ 0, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATTINY1607 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.31.0001 Other Part Number: ATTINY1607-MFRDKR, ATTINY1607-MFRTR, ATTINY1607-MFRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY1607-MFR - 912222-ATTINY1607-MFR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY1607-MFR
912222-ATTINY1607-MFR
Embedded - Embedded - Microcontrollers - ATTINY1607-MFR 912222-ATTINY1607-MFR
Manufacturer: Microchip Technology Win Source Part Number: 912222-ATTINY1607-MF R Series: tinyAVR™ 0, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 125°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4) Core Processor: AVR Speed: 16MHz Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: ATTINY1607 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.31.0001 Other Part Number: ATTINY1607-MFRDKR, ATTINY1607-MFRTR, ATTINY1607-MFRCT

Manufacturer: Microchip Technology
Win Source Part Number: 912222-ATTINY1607-MFR
Series: tinyAVR™ 0, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: ATTINY1607
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
Other Part Number: ATTINY1607-MFRDKR, ATTINY1607-MFRTR, ATTINY1607-MFRCT

Buy Now Datasheet
Microcontrollers - ATTINY1607-MFRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY1607-MFRTR-ND
Microcontrollers ATTINY1607-MFRTR-ND
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY1607-MFRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY1607-MFRCT-ND
Microcontrollers ATTINY1607-MFRCT-ND
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY1607-MFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY1607-MFRDKR-ND
Microcontrollers ATTINY1607-MFRDKR-ND
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-ATTINY1607-MFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-ATTINY1607-MFR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-ATTINY1607-MFR
IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1607-MFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1607-MFR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1607-MFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1607-MFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, Avr, 20Mhz, Vqfn-24; Product Range Microchip - 65AC3708 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 20Mhz, Vqfn-24; Product Range Microchip
65AC3708
Mcu, 8Bit, Avr, 20Mhz, Vqfn-24; Product Range Microchip 65AC3708
MCU, 8BIT, AVR, 20MHZ, VQFN-24; Product Range:AVR Family ATTINY1607 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:24Pins; MCU Case Style:VQFN; No. of I/O s:22I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, AVR, 20MHZ, VQFN-24; Product Range:AVR Family ATTINY1607 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:24Pins; MCU Case Style:VQFN; No. of I/O s:22I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATTINY1607-MFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY1607-MFR
Embedded - Microcontrollers ATTINY1607-MFR
IC MCU 8BIT 16KB FLASH 24VQFN

IC MCU 8BIT 16KB FLASH 24VQFN

Supplier's Site Datasheet
Microcontrollers - ATTINY1607-MFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY1607-MFR
Microcontrollers ATTINY1607-MFR
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY1607-MFR
8-bit Microcontrollers - MCU ATTINY1607-MFR
8-bit Microcontrollers - MCU 20MHz, 16KB, VQFN24, Ind 125C, Green, T&R

8-bit Microcontrollers - MCU 20MHz, 16KB, VQFN24, Ind 125C, Green, T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY1607-MFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY1607-MFR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY1607-MFR
IC MCU 8BIT 16KB FLASH 24VQFN

IC MCU 8BIT 16KB FLASH 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912222-ATTINY1607-MFR ATTINY1607-MFRTR-ND 685-ATTINY1607-MFR 65AC3708 ATTINY1607-MFR ATTINY1607-MFR ATTINY1607-MFR ATTINY1607-MFR
Product Name Embedded - Embedded - Microcontrollers - ATTINY1607-MFR Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Mcu, 8Bit, Avr, 20Mhz, Vqfn-24; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 20 MHz 16 MHz 16 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 256 KB 16 KB 0.2560 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers