Microchip Technology, Inc. ATTINY1606

Description
The ATtiny1606 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 16 KB Flash, 1 KB SRAM, and 256B of EEPROM in 20-pin packages. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features, and advanced peripherals. ATtiny1607 Product Family Overview Additional Features 135 instructions Hardware multiplier Ultra Low Power (ULP) Idle Standby Power Down 3 Channels Event System Configurable Custom Logic (CCL) 12 Channel 10-bit ADC with Voltage Reference Comparators 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Operation Voltage: 1.8V – 5.5V
Datasheet
Description
The ATtiny1606 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 16 KB Flash, 1 KB SRAM, and 256B of EEPROM in 20-pin packages. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features, and advanced peripherals. ATtiny1607 Product Family Overview Additional Features 135 instructions Hardware multiplier Ultra Low Power (ULP) Idle Standby Power Down 3 Channels Event System Configurable Custom Logic (CCL) 12 Channel 10-bit ADC with Voltage Reference Comparators 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Operation Voltage: 1.8V – 5.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY1606 - Microchip Technology, Inc.
Chandler, AZ, United States
The ATtiny1606 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 16 KB Flash, 1 KB SRAM, and 256B of EEPROM in 20-pin packages. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features, and advanced peripherals. ATtiny1607 Product Family Overview Additional Features 135 instructions Hardware multiplier Ultra Low Power (ULP) Idle Standby Power Down 3 Channels Event System Configurable Custom Logic (CCL) 12 Channel 10-bit ADC with Voltage Reference Comparators 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Operation Voltage: 1.8V – 5.5V

The ATtiny1606 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 16 KB Flash, 1 KB SRAM, and 256B of EEPROM in 20-pin packages. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features, and advanced peripherals.

ATtiny1607 Product Family Overview

Additional Features

  • 135 instructions
  • Hardware multiplier
  • Ultra Low Power (ULP)
  • Idle
  • Standby
  • Power Down
  • 3 Channels Event System
  • Configurable Custom Logic (CCL)
  • 12 Channel 10-bit ADC with Voltage Reference
  • Comparators
  • 2x 16-bit Timer (TCA / TCB)
  • Cyclical Redundancy Check (CRC/SCAN)
  • Watchdog Timer (WDT)
  • Power-On Reset (POR)
  • Brown-Out Detection (BOD)
  • Single pin programming and debugging interface (UPDI)
  • Operation Voltage: 1.8V – 5.5V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY1606
Bits Other; 10-bit
Number 12
RAM 1.02 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7706AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details