Microchip Technology, Inc. Microcontrollers ATTINY15L-1PI

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.6MHz 1KB (512 x 16) FLASH 8-PDIP
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.6MHz 1KB (512 x 16) FLASH 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY15L-1PI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY15L-1PI-ND
Microcontrollers ATTINY15L-1PI-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.6MHz 1KB (512 x 16) FLASH 8-PDIP

AVR AVR® ATtiny Microcontroller IC 8-Bit 1.6MHz 1KB (512 x 16) FLASH 8-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY15L-1PI - 1149613-ATTINY15L-1PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY15L-1PI
1149613-ATTINY15L-1PI
Embedded - Embedded - Microcontrollers - ATTINY15L-1PI 1149613-ATTINY15L-1PI
Manufacturer: Atmel Win Source Part Number: 1149613-ATTINY15L-1P I Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149613-ATTINY15L-1PI
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY15L-1PI
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY15L-1PI
IC MCU 8BIT 1KB FLASH 8DIP Product overview: ATTINY15L-1PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY15L-1PI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 8DIP Product overview: ATTINY15L-1PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY15L-1PI can be used for catalog matching and distributor lookup.

Supplier's Site
 - ATTINY15L-1PI - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 1.6MHz, CMOS, PDIP8

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 1.6MHz, CMOS, PDIP8

Supplier's Site Datasheet
Microcontrollers - ATTINY15L-1PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY15L-1PI
Microcontrollers ATTINY15L-1PI
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.6MHz 1KB (512 x 16) FLASH 8-PDIP

AVR AVR® ATtiny Microcontroller IC 8-Bit 1.6MHz 1KB (512 x 16) FLASH 8-PDIP

Buy Now Datasheet
Microcontrollers - ATTINY15L-1PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY15L-1PI
Microcontrollers ATTINY15L-1PI
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.6MHz 1KB (512 x 16) FLASH 8-PDIP

AVR AVR® ATtiny Microcontroller IC 8-Bit 1.6MHz 1KB (512 x 16) FLASH 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY15L-1PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY15L-1PI
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY15L-1PI
IC MCU 8BIT 1KB FLASH 8DIP

IC MCU 8BIT 1KB FLASH 8DIP

Supplier's Site
MCU 8-bit ATtiny AVR RISC 1KB Flash 3.3V/5V 8-Pin PDIP - 536-ATTINY15L-1PI - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit ATtiny AVR RISC 1KB Flash 3.3V/5V 8-Pin PDIP
536-ATTINY15L-1PI
MCU 8-bit ATtiny AVR RISC 1KB Flash 3.3V/5V 8-Pin PDIP 536-ATTINY15L-1PI
MCU 8-bit ATtiny AVR RISC 1KB Flash 3.3V/5V 8-Pin PDIP

MCU 8-bit ATtiny AVR RISC 1KB Flash 3.3V/5V 8-Pin PDIP

Supplier's Site
Embedded - Microcontrollers - ATTINY15L-1PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY15L-1PI
Embedded - Microcontrollers ATTINY15L-1PI
IC MCU 8BIT 1KB FLASH 8DIP

IC MCU 8BIT 1KB FLASH 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY15L-1PI-ND 1149613-ATTINY15L-1PI 685-ATTINY15L-1PI ATTINY15L-1PI ATTINY15L-1PI ATTINY15L-1PI 536-ATTINY15L-1PI ATTINY15L-1PI
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY15L-1PI 8-bit 8BIT 1KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit ATtiny AVR RISC 1KB Flash 3.3V/5V 8-Pin PDIP Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 1.6 MHz 1.6 MHz 1.6 MHz
Bits Other; A/D 4x10b
ROM 1 KB
ROM Type Flash Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details