IC MCU 8BIT 1KB FLASH 8DIP Product overview: ATTINY15L-1PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY15L-1PC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1020520-ATTINY15L-1P
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Speed(Frequency): 1.6MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.6MHz 1KB (512 x 16) FLASH 8-PDIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.6MHz 1KB (512 x 16) FLASH 8-PDIP
IC MCU 8BIT 1KB FLASH 8DIP
IC MCU 8BIT 1KB FLASH 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY15L-1PC | 1020520-ATTINY15L-1PC | ATTINY15L-1PC-ND | ATTINY15L-1PC | ATTINY15L-1PC | ATTINY15L-1PC |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY15L-1PC | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Package Type | Other; Tube | CDIP; Other; 8-PDIP | CDIP; Other; "8-DIP (0.300"", 7.62mm)" | CDIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed |