IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13V-10SSUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10SSUR
Manufacturer: Microchip Technology
Win Source Part Number: 111123-ATTINY13V-10S
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
8-bit Microcontrollers - MCU AVR 1KB FLSH 64B EE 64B SRAM-10MHz
IC MCU 8BIT 1KB FLASH 8SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
MCU, 8BIT, AVR, 10MHZ, SOIC-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:64KB; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY13V-10SSUR | 111123-ATTINY13V-10SSUR | ATTINY13V-10SSURTR-ND | ATTINY13V-10SSUR | ATTINY13V-10SSUR | ATTINY13V-10SSUR | ATTINY13V-10SSUR | ATTINY13V-10SSUR | 44AC2227 |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY13V-10SSUR | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, Avr, 10Mhz, Soic-8; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 0.0640 KB | 1 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | 64 KB | ||
| ROM | 0.0640 KB | 64 KB | 1 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |