Microchip Technology, Inc. 8-bit 8BIT 1KB Embedded Microcontroller MCU ATTINY13V-10SI

Description
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13V-10SI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10SI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13V-10SI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10SI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-ATTINY13V-10SI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY13V-10SI
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY13V-10SI
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13V-10SI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10SI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13V-10SI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY13V-10SI - 079277-ATTINY13V-10SI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13V-10SI
079277-ATTINY13V-10SI
Embedded - Embedded - Microcontrollers - ATTINY13V-10SI 079277-ATTINY13V-10SI
Manufacturer: Microchip Technology Win Source Part Number: 079277-ATTINY13V-10S I Packaging: Tube/Rail Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): ATTINY13V-10SU; ATTINY13V10SIR; ATtiny13V-10SI; ATtiny13V-10PU; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 079277-ATTINY13V-10SI
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): ATTINY13V-10SU; ATTINY13V10SIR; ATtiny13V-10SI; ATtiny13V-10PU;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Microcontrollers - ATTINY13V-10SI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13V-10SI-ND
Microcontrollers ATTINY13V-10SI-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - ATTINY13V-10SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13V-10SI
Microcontrollers ATTINY13V-10SI
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY13V-10SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY13V-10SI
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY13V-10SI
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ATTINY13V-10SI
Embedded - Microcontrollers ATTINY13V-10SI
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATTINY13V-10SI 079277-ATTINY13V-10SI ATTINY13V-10SI-ND ATTINY13V-10SI ATTINY13V-10SI ATTINY13V-10SI
Product Name 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY13V-10SI Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.0640 KB 1 KB 0.0640 KB 0.0640 KB 64 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 to 1.8 volts
Package Type Other; Tube SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) SOIC
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details