Microchip Technology, Inc. Microcontrollers ATTINY13A-SUR

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY13A-SURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13A-SURCT-ND
Microcontrollers ATTINY13A-SURCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - ATTINY13A-SURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13A-SURDKR-ND
Microcontrollers ATTINY13A-SURDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - ATTINY13A-SURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13A-SURTR-ND
Microcontrollers ATTINY13A-SURTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY13A-SUR - 140596-ATTINY13A-SUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13A-SUR
140596-ATTINY13A-SUR
Embedded - Embedded - Microcontrollers - ATTINY13A-SUR 140596-ATTINY13A-SUR
Manufacturer: Microchip Technology Win Source Part Number: 140596-ATTINY13A-SUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140596-ATTINY13A-SUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 1995412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995412
Microcontrollers 1995412
Microchip, MCU08, ATTINY13A-SUR

Microchip, MCU08, ATTINY13A-SUR

Supplier's Site
Microcontrollers - 1995413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995413
Microcontrollers 1995413
Microchip, MCU08, ATTINY13A-SUR

Microchip, MCU08, ATTINY13A-SUR

Supplier's Site
Microcontrollers - 1995413P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995413P
Microcontrollers 1995413P
Microchip, MCU08, ATTINY13A-SUR

Microchip, MCU08, ATTINY13A-SUR

Supplier's Site
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-ATTINY13A-SUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY13A-SUR
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY13A-SUR
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13A-SUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-SUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13A-SUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-SUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ATTINY13A-SUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO8

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO8

Supplier's Site Datasheet
Mcu, 8Bit, 20Mhz, Sop-8; Product Range Microchip - 50AH3258 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 20Mhz, Sop-8; Product Range Microchip
50AH3258
Mcu, 8Bit, 20Mhz, Sop-8; Product Range Microchip 50AH3258
MCU, 8BIT, 20MHZ, SOP-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOP; No. of I/O s:6I/O s RoHS Compliant: Yes

MCU, 8BIT, 20MHZ, SOP-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOP; No. of I/O s:6I/O s RoHS Compliant: Yes

Supplier's Site
Mcu, 8Bit, Attiny, 20Mhz, Sop-8; Product Range Microchip - 68T3513 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Attiny, 20Mhz, Sop-8; Product Range Microchip
68T3513
Mcu, 8Bit, Attiny, 20Mhz, Sop-8; Product Range Microchip 68T3513
MCU, 8BIT, ATTINY, 20MHZ, SOP-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOP; No. of I/O s:6I/O s RoHS Compliant: Yes

MCU, 8BIT, ATTINY, 20MHZ, SOP-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOP; No. of I/O s:6I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, Attiny, 20Mhz, Wsoic-8; Product Range Microchip - 15AC6252 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Attiny, 20Mhz, Wsoic-8; Product Range Microchip
15AC6252
Mcu, 8Bit, Attiny, 20Mhz, Wsoic-8; Product Range Microchip 15AC6252
MCU, 8BIT, ATTINY, 20MHZ, WSOIC-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOP; No. of I/O s:6I/O s; RoHS Compliant: Yes

MCU, 8BIT, ATTINY, 20MHZ, WSOIC-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOP; No. of I/O s:6I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATTINY13A-SUR
Embedded - Microcontrollers ATTINY13A-SUR
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY13A-SUR
8-bit Microcontrollers - MCU ATTINY13A-SUR
8-bit Microcontrollers - MCU AVR 1KB FL 64B EE 64B SRAM 20 MHz IND

8-bit Microcontrollers - MCU AVR 1KB FL 64B EE 64B SRAM 20 MHz IND

Buy Now Datasheet
Microcontrollers - ATTINY13A-SUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY13A-SUR
Microcontrollers ATTINY13A-SUR
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - ATTINY13A-SUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13A-SUR
Microcontrollers ATTINY13A-SUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - ATTINY13A-SUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13A-SUR
Microcontrollers ATTINY13A-SUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY13A-SURCT-ND 140596-ATTINY13A-SUR 1995412 1995413P 685-ATTINY13A-SUR ATTINY13A-SUR 50AH3258 ATTINY13A-SUR ATTINY13A-SUR ATTINY13A-SUR ATTINY13A-SUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY13A-SUR Microcontrollers Microcontrollers 8-bit 8BIT 1KB Embedded Microcontroller MCU Mcu, 8Bit, 20Mhz, Sop-8; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.0640 KB 1 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB
ROM 1 KB 64 KB 0.0640 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details