The ATTINY13A-SHR is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates on a low-power CMOS architecture. It features an advanced RISC architecture capable of executing 120 powerful instructions in a single clock cycle, achieving throughput of up to 20 MIPS at 20 MHz. The microcontroller includes 1 KB of in-system self-programmable Flash memory, 64 bytes of EEPROM, and 64 bytes of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. This device supports various peripheral features, including an 8-bit timer/counter with two PWM channels, a 4-channel 10-bit ADC with an internal voltage reference, and a programmable watchdog timer. It also offers multiple low-power modes, making it suitable for battery-operated applications. The ATTINY13A-SHR is available in multiple package types, including 8-pin PDIP, SOIC, and WQFN, and operates within a voltage range of 1.8 to 5.5V. Its low active and idle current consumption makes it an efficient choice for compact and power-sensitive designs.
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13A-SHR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-SHR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1318893-ATTINY13A-SH
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: AVR
Speed: 20MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
RAM Size: 64 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 6 (Time on Label)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATTINY13A-SHRTR
Base Product Number: ATTINY13
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
8-bit Microcontrollers - MCU AVR 1KB FLSH 64B EE SRAM-20MHz NiPdAu
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY13A-SHR | 1318893-ATTINY13A-SHR | ATTINY13A-SHRTR-ND | ATTINY13A-SHR | ATTINY13A-SHR | ATTINY13A-SHR | ATTINY13A-SHR |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 1 KB | 0.0640 KB | 0.0640 KB | 64 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |||
| Serial Interface | SPI |