Microchip Technology, Inc. Microcontrollers ATTINY13A-MMUR

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY13A-MMURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13A-MMURTR-ND
Microcontrollers ATTINY13A-MMURTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY13A-MMURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13A-MMURDKR-ND
Microcontrollers ATTINY13A-MMURDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

Buy Now Datasheet
Microcontrollers - ATTINY13A-MMURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13A-MMURCT-ND
Microcontrollers ATTINY13A-MMURCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

Buy Now Datasheet
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-ATTINY13A-MMUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY13A-MMUR
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY13A-MMUR
IC MCU 8BIT 1KB FLASH 10MLP Product overview: ATTINY13A-MMUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-MMUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 10MLP Product overview: ATTINY13A-MMUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-MMUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ATTINY13A-MMUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PQCC10

RISC Microcontroller, 8-Bit, FLASH, 20MHz, CMOS, PQCC10

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY13A-MMUR - 1149609-ATTINY13A-MMUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13A-MMUR
1149609-ATTINY13A-MMUR
Embedded - Embedded - Microcontrollers - ATTINY13A-MMUR 1149609-ATTINY13A-MMUR
Manufacturer: Atmel Win Source Part Number: 1149609-ATTINY13A-MM UR Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149609-ATTINY13A-MMUR
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY13A-MMUR
8-bit Microcontrollers - MCU ATTINY13A-MMUR
8-bit Microcontrollers - MCU AVR 1KB FLSH 64B EE 64B SRAM-20MHz, IND

8-bit Microcontrollers - MCU AVR 1KB FLSH 64B EE 64B SRAM-20MHz, IND

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY13A-MMUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY13A-MMUR
Embedded - Microcontrollers ATTINY13A-MMUR
IC MCU 8BIT 1KB FLASH 10MLP

IC MCU 8BIT 1KB FLASH 10MLP

Supplier's Site Datasheet
Microcontrollers - ATTINY13A-MMUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13A-MMUR
Microcontrollers ATTINY13A-MMUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 10-MLP (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY13A-MMUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY13A-MMUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY13A-MMUR
IC MCU 8BIT 1KB FLASH 10MLP

IC MCU 8BIT 1KB FLASH 10MLP

Supplier's Site
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Mlf-10; Product Range Microchip - 87W8121 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Mlf-10; Product Range Microchip
87W8121
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Mlf-10; Product Range Microchip 87W8121
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, MLF-10; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:10Pins; MCU Case Style:MLF RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, MLF-10; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:10Pins; MCU Case Style:MLF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY13A-MMURTR-ND 685-ATTINY13A-MMUR ATTINY13A-MMUR 1149609-ATTINY13A-MMUR ATTINY13A-MMUR ATTINY13A-MMUR ATTINY13A-MMUR ATTINY13A-MMUR 87W8121
Product Name Microcontrollers 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY13A-MMUR 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Mlf-10; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.0640 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB
ROM 1 KB 0.0640 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - CG7602AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers