The ATTINY13-20SSI is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a maximum speed of 20 MHz and can achieve up to 20 MIPS throughput. The microcontroller includes 1K bytes of in-system self-programmable Flash memory, 64 bytes of EEPROM, and 64 bytes of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It supports various peripheral features, including an 8-bit timer/counter with two PWM channels, a 4-channel 10-bit ADC with an internal voltage reference, and a programmable watchdog timer. The device also has multiple low-power modes, making it suitable for battery-operated applications. The ATTINY13-20SSI is available in 8-pin PDIP/SOIC and 20-pad MLF packages, providing flexibility in design. Its operating voltage ranges from 2.7V to 5.5V, and it is designed to function within an industrial temperature range. This microcontroller is ideal for applications requiring compact size, low power consumption, and moderate processing capabilities.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY13-20SSI-ND | ATTINY13-20SSI | ATTINY13-20SSI | ATTINY13-20SSI |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 4x10b | |||
| RAM | 0.0640 KB | 64 KB | 0.0640 KB | |
| ROM | 1 KB |