Manufacturer: Microchip Technology
Win Source Part Number: 769302-ATTINY13-20SQ
Series: AVR ATtiny
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: AVR
Speed: 20MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
RAM Size: 64 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: ATtiny13
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ATtiny13-20SSQ; ATtiny13-20SQR; ATtiny13-20SU; ATtiny13-20SUR;
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO8
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13-20SQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13-20SQ can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, SOIC-8; Product Range:tinyAVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:60Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 1KB FLASH 8SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
8-bit Microcontrollers - MCU AVR 16KB, 64B EE 20MHz 105c, 5V
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769302-ATTINY13-20SQ | ATTINY13-20SQ | 685-ATTINY13-20SQ | ATTINY13-20SQ-ND | ATTINY13-20SQ | ATTINY13-20SQ | 68T3487 | ATTINY13-20SQ | ATTINY13-20SQ | ATTINY13-20SQ |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY13-20SQ | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-8; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 1 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | 0.0600 KB | 0.0640 KB | |||
| ROM | 64 KB | 1 KB | ||||||||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; FLASH |