Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY13-20SJ ATTINY13-20SJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 769301-ATTINY13-20SJ Series: AVR ATtiny Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 20MHz Package: 8-SOIC (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 64 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ATtiny13 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ATtiny13-20SIR; ATtiny13-20SI; ATtiny13-20SSU/REEL; ATtiny13-20SSJ; Introduction Date: January 06, 2004 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 769301-ATTINY13-20SJ Series: AVR ATtiny Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 20MHz Package: 8-SOIC (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 64 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ATtiny13 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ATtiny13-20SIR; ATtiny13-20SI; ATtiny13-20SSU/REEL; ATtiny13-20SSJ; Introduction Date: January 06, 2004 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATTINY13-20SJ is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a maximum speed of 20 MHz and can achieve up to 20 MIPS throughput. The microcontroller includes 1K bytes of in-system self-programmable Flash memory, 64 bytes of EEPROM, and 64 bytes of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It supports various peripheral features such as an 8-bit timer/counter with two PWM channels, a 4-channel 10-bit ADC with an internal voltage reference, and a programmable watchdog timer. The device also includes a debugWIRE on-chip debug system and supports in-system programming via an SPI port. The ATTINY13-20SJ is available in multiple package options, including an 8-pin PDIP/SOIC and a 20-pad MLF, with six programmable I/O lines. It operates within a voltage range of 2.7 to 5.5V and has low power consumption, with active mode current as low as 240 µA at 1 MHz and less than 0.1 µA in power-down mode. This microcontroller is suitable for applications requiring efficient processing and low power usage.

Datasheet Summary
Powered by GS/AI

The ATTINY13-20SJ is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a maximum speed of 20 MHz and can achieve up to 20 MIPS throughput. The microcontroller includes 1K bytes of in-system self-programmable Flash memory, 64 bytes of EEPROM, and 64 bytes of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It supports various peripheral features such as an 8-bit timer/counter with two PWM channels, a 4-channel 10-bit ADC with an internal voltage reference, and a programmable watchdog timer. The device also includes a debugWIRE on-chip debug system and supports in-system programming via an SPI port. The ATTINY13-20SJ is available in multiple package options, including an 8-pin PDIP/SOIC and a 20-pad MLF, with six programmable I/O lines. It operates within a voltage range of 2.7 to 5.5V and has low power consumption, with active mode current as low as 240 µA at 1 MHz and less than 0.1 µA in power-down mode. This microcontroller is suitable for applications requiring efficient processing and low power usage.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY13-20SJ - 769301-ATTINY13-20SJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13-20SJ
769301-ATTINY13-20SJ
Embedded - Embedded - Microcontrollers - ATTINY13-20SJ 769301-ATTINY13-20SJ
Manufacturer: Microchip Technology Win Source Part Number: 769301-ATTINY13-20SJ Series: AVR ATtiny Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 20MHz Package: 8-SOIC (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 64 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ATtiny13 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ATtiny13-20SIR; ATtiny13-20SI; ATtiny13-20SSU/REEL; ATtiny13-20SSJ; Introduction Date: January 06, 2004 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769301-ATTINY13-20SJ
Series: AVR ATtiny
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 20MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
RAM Size: 64 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ATtiny13
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ATtiny13-20SIR; ATtiny13-20SI; ATtiny13-20SSU/REEL; ATtiny13-20SSJ;
Introduction Date: January 06, 2004
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ATTINY13-20SJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13-20SJ-ND
Microcontrollers ATTINY13-20SJ-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-ATTINY13-20SJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY13-20SJ
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY13-20SJ
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13-20SJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13-20SJ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13-20SJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13-20SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY13-20SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13-20SJ
Microcontrollers ATTINY13-20SJ
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATTINY13-20SJ
Embedded - Microcontrollers ATTINY13-20SJ
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769301-ATTINY13-20SJ ATTINY13-20SJ-ND 685-ATTINY13-20SJ ATTINY13-20SJ ATTINY13-20SJ
Product Name Embedded - Embedded - Microcontrollers - ATTINY13-20SJ Microcontrollers 8-bit 8BIT 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
RAM 1 KB 0.0640 KB 0.0640 KB 0.0640 KB
ROM 64 KB 1 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details