Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY13-20MUR ATTINY13-20MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 127229-ATTINY13-20MU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN-EP (4x4) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 127229-ATTINY13-20MU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN-EP (4x4) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATTINY13-20MUR is an 8-bit microcontroller from Lingto Electronic Limited, featuring a high-performance, low-power AVR architecture. It operates at a voltage range of 2.7 to 5.5V and can achieve up to 20 MIPS throughput at 20 MHz. The microcontroller includes 1K bytes of in-system self-programmable Flash memory, 64 bytes of EEPROM, and 64 bytes of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It offers various peripheral features, including an 8-bit timer/counter with two PWM channels, a 4-channel 10-bit ADC with an internal voltage reference, and a programmable watchdog timer. The device supports multiple low-power modes, including power-down and idle modes, making it suitable for battery-operated applications. The ATTINY13-20MUR is available in a 20-pad MLF package and provides six programmable I/O lines. Its industrial temperature range and low power consumption further enhance its applicability in various embedded systems.

Datasheet Summary
Powered by GS/AI

The ATTINY13-20MUR is an 8-bit microcontroller from Lingto Electronic Limited, featuring a high-performance, low-power AVR architecture. It operates at a voltage range of 2.7 to 5.5V and can achieve up to 20 MIPS throughput at 20 MHz. The microcontroller includes 1K bytes of in-system self-programmable Flash memory, 64 bytes of EEPROM, and 64 bytes of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It offers various peripheral features, including an 8-bit timer/counter with two PWM channels, a 4-channel 10-bit ADC with an internal voltage reference, and a programmable watchdog timer. The device supports multiple low-power modes, including power-down and idle modes, making it suitable for battery-operated applications. The ATTINY13-20MUR is available in a 20-pad MLF package and provides six programmable I/O lines. Its industrial temperature range and low power consumption further enhance its applicability in various embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY13-20MUR - 127229-ATTINY13-20MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13-20MUR
127229-ATTINY13-20MUR
Embedded - Embedded - Microcontrollers - ATTINY13-20MUR 127229-ATTINY13-20MUR
Manufacturer: Microchip Technology Win Source Part Number: 127229-ATTINY13-20MU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN-EP (4x4) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 127229-ATTINY13-20MUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN-EP (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - ATTINY13-20MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13-20MURTR-ND
Microcontrollers ATTINY13-20MURTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-ATTINY13-20MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY13-20MUR
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY13-20MUR
IC MCU 8BIT 1KB FLASH 20QFN Product overview: ATTINY13-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13-20MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 20QFN Product overview: ATTINY13-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13-20MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY13-20MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13-20MUR
Microcontrollers ATTINY13-20MUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATTINY13-20MUR
Embedded - Microcontrollers ATTINY13-20MUR
IC MCU 8BIT 1KB FLASH 20QFN

IC MCU 8BIT 1KB FLASH 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY13-20MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY13-20MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY13-20MUR
IC MCU 8BIT 1KB FLASH 20QFN

IC MCU 8BIT 1KB FLASH 20QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY13-20MUR
8-bit Microcontrollers - MCU ATTINY13-20MUR
8-bit Microcontrollers - MCU AVR 1KB FL 64B EE 20MHZ IND GRN 5V

8-bit Microcontrollers - MCU AVR 1KB FL 64B EE 20MHZ IND GRN 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 127229-ATTINY13-20MUR ATTINY13-20MURTR-ND 685-ATTINY13-20MUR ATTINY13-20MUR ATTINY13-20MUR ATTINY13-20MUR ATTINY13-20MUR
Product Name Embedded - Embedded - Microcontrollers - ATTINY13-20MUR Microcontrollers 8-bit 8BIT 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB
ROM 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details