The ATtiny microcontroller, specifically the ATtiny12, operates at a speed of 1.2 MHz and is based on the AVR RISC architecture, which allows for efficient processing with a throughput of up to 1 MIPS per MHz. It features 1 KB of Flash program memory and 64 bytes of EEPROM data memory, with a write/erase endurance of 1,000 cycles for Flash and 100,000 cycles for EEPROM. The device supports low-power operation with various modes, including idle and power-down modes, making it suitable for battery-powered applications. The microcontroller includes a range of peripheral features such as an 8-bit timer/counter, an on-chip analog comparator, and a programmable watchdog timer. It operates within a voltage range of 1.8V to 5.5V and is available in an 8-pin SOIC package. The ATtiny12 is designed for applications requiring low power consumption and efficient processing, but it is noted as not recommended for new designs, which may influence purchasing decisions for future projects.
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY12V-1SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY12V-1SU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 039478-ATTINY12V-1SU
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 1.2MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
MICROCONTROLLER MCU, 8 BIT, ATTINY, 1.2MHZ, SOIC-8; Product Range:tinyAVR Microcontrollers; CPU Speed:1.2MHz; Program Memory Size:1KB; RAM Memory Size:-; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; MPU Core Size:8bitRoHS Compliant: Yes
8-bit Microcontrollers - MCU AVR 1K FLASH 64B EE 1.8V 1MHZ
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 1KB (512 x 16) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY12V-1SU | 039478-ATTINY12V-1SU | ATTINY12V-1SU-ND | ATTINY12V-1SU | ATTINY12V-1SU | 68T3480 | ATTINY12V-1SU | ATTINY12V-1SU | ATTINY12V-1SU |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY12V-1SU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 1.2Mhz, Soic-8; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts | 1.8 to 5.5 volts | ||||
| Package Type | Other; Tube | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Other; SOIC | SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) | SOIC; Other; 8-SOIC (0.209", 5.30mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Life Cycle Stage | Active | Active | Active |