The ATTINY12V-1SC is an 8-bit microcontroller from Quarktwin Technology Ltd. that utilizes the AVR RISC architecture, offering high performance with low power consumption. It features 1K byte of Flash program memory and 64 bytes of EEPROM data memory, both of which are in-system programmable. The microcontroller operates within a voltage range of 1.8 to 5.5V and can achieve a maximum throughput of 1.2 MHz. Key peripheral features include an 8-bit timer/counter, an on-chip analog comparator, and a programmable watchdog timer. The device supports low-power modes, including idle and power-down modes, which help optimize energy usage in embedded applications. The ATTINY12V-1SC is available in 8-pin PDIP and SOIC packages, making it suitable for various compact designs. However, it is noted as not recommended for new designs, which may influence purchasing decisions for long-term projects.
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY12V-1SC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY12V-1SC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149606-ATTINY12V-1S
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY12V-1SC-ND | 685-ATTINY12V-1SC | 1149606-ATTINY12V-1SC | ATTINY12V-1SC | ATTINY12V-1SC | ATTINY12V-1SC |
| Product Name | Microcontrollers | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY12V-1SC | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 1.2 MHz | 1.2 MHz | 1.2 MHz | |||
| ROM | 1 KB | |||||
| ROM Type | Flash | |||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts |