Microchip Technology, Inc. Product Range Microchip ATTINY12L-4SU.

Description
Product Range:tinyAVR Microcontrollers; Operating Frequency Max:4MHz; Program Memory Size:1KB; No. of Pins:8Pins; IC Case / Package:SOIC; No. of I/O s:6I/O s; Interfaces:SPI; RAM Memory Size:-; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet
Description
Product Range:tinyAVR Microcontrollers; Operating Frequency Max:4MHz; Program Memory Size:1KB; No. of Pins:8Pins; IC Case / Package:SOIC; No. of I/O s:6I/O s; Interfaces:SPI; RAM Memory Size:-; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 14AC8591 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
14AC8591
Product Range Microchip 14AC8591
Product Range:tinyAVR Microcontrollers; Operating Frequency Max:4MHz; Program Memory Size:1KB; No. of Pins:8Pins; IC Case / Package:SOIC; No. of I/O s:6I/O s; Interfaces:SPI; RAM Memory Size:-; Supply Voltage Min:2.7V RoHS Compliant: Yes

Product Range:tinyAVR Microcontrollers; Operating Frequency Max:4MHz; Program Memory Size:1KB; No. of Pins:8Pins; IC Case / Package:SOIC; No. of I/O s:6I/O s; Interfaces:SPI; RAM Memory Size:-; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 14AC8591
Product Name Product Range Microchip
Clock Speed 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers