The ATTINY12-8SI is an 8-bit microcontroller from Quarktwin Technology Ltd. that utilizes the AVR RISC architecture, providing high performance with low power consumption. It features 1K byte of Flash program memory and 64 bytes of EEPROM data memory, both of which are in-system programmable. The microcontroller operates at a voltage range of 4.0 to 5.5V and can achieve up to 8 MHz clock speed, delivering up to 8 MIPS throughput. This device includes a variety of peripheral features such as an 8-bit timer/counter, an on-chip analog comparator, and a programmable watchdog timer. It supports multiple interrupt sources and has low-power modes, making it suitable for battery-operated applications. The ATTINY12-8SI is available in 8-pin PDIP and SOIC packages, and it is designed for applications requiring efficient processing with minimal power usage.
AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 1KB (512 x 16) FLASH 8-SOIC
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PDSO8
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY12-8SI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY12-8SI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149603-ATTINY12-8SI
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 1KB FLASH 8SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 1KB (512 x 16) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY12-8SI-ND | ATTINY12-8SI | 685-ATTINY12-8SI | 1149603-ATTINY12-8SI | ATTINY12-8SI | ATTINY12-8SI | ATTINY12-8SI |
| Product Name | Microcontrollers | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY12-8SI | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| ROM | 1 KB | ||||||
| ROM Type | Flash | Flash | |||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts |