AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 1KB (512 x 16) FLASH 8-PDIP
IC MCU 8BIT 1KB FLASH 8DIP Product overview: ATTINY12-8PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY12-8PU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1318837-ATTINY12-8PU
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: AVR
Speed: 8MHz
Standard Package: 50
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Oscillator Type: Internal
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY128PU
Base Product Number: ATTINY12
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 1KB FLASH 8DIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 1KB (512 x 16) FLASH 8-PDIP
IC MCU 8BIT 1KB FLASH 8DIP
8-bit Microcontrollers - MCU AVR 1K FLASH 64B EE 5V 8MHZ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY12-8PU-ND | 685-ATTINY12-8PU | 1318837-ATTINY12-8PU | ATTINY12-8PU | ATTINY12-8PU | ATTINY12-8PU | ATTINY12-8PU |
| Product Name | Microcontrollers | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| ROM | 1 KB | 64 KB | |||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts |