AVR AVR® ATtiny Microcontroller IC 8-Bit 2MHz 1KB (512 x 16) FLASH 8-PDIP
IC MCU 8BIT 1KB FLASH 8DIP Product overview: ATTINY11L-2PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY11L-2PI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149601-ATTINY11L-2P
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 1KB FLASH 8DIP
IC MCU 8BIT 1KB FLASH 8DIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 2MHz 1KB (512 x 16) FLASH 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY11L-2PI-ND | 685-ATTINY11L-2PI | 1149601-ATTINY11L-2PI | ATTINY11L-2PI | ATTINY11L-2PI | ATTINY11L-2PI |
| Product Name | Microcontrollers | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY11L-2PI | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 2 MHz | 2 MHz | 2 MHz | |||
| ROM | 1 KB | |||||
| ROM Type | Flash | |||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts |