Win Source Part Number: 1180256-ATTINY11-6PC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® ATtiny
Core Processor: AVR
Speed: 6MHz
Package: Tube
Standard Package: 50
Core Size: 8-Bit
Peripherals: WDT
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
Alternative Parts (Cross-Reference): ATTINY116PC;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATTINY11
Product Status: Obsolete
RoHS Status: RoHS non-compliant
AVR AVR® ATtiny Microcontroller IC 8-Bit 6MHz 1KB (512 x 16) FLASH 8-PDIP
IC MCU 8BIT 1KB FLASH 8DIP Product overview: ATTINY11-6PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY11-6PC can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1KB FLASH 8DIP
IC MCU 8BIT 1KB FLASH 8DIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 6MHz 1KB (512 x 16) FLASH 8-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1180256-ATTINY11-6PC | ATTINY11-6PC-ND | 685-ATTINY11-6PC | ATTINY11-6PC | ATTINY11-6PC | ATTINY11-6PC |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 6 MHz | 6 MHz | 6 MHz | 6 MHz | ||
| RAM | 1 KB | |||||
| ROM Type | Flash; FLASH | Flash | ||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts |