AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 14-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 14-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 14-SOIC
IC MCU 8BIT 1KB FLASH 14SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 14-SOIC
IC MCU 8BIT 1KB FLASH 14SOIC
8-bit Microcontrollers - MCU 12MHz, SOIC, High Grade (+105C), Green
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY104-SSNRCT-ND | ATTINY104-SSNR | ATTINY104-SSNR | ATTINY104-SSNR | ATTINY104-SSNR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 0.0320 KB | 0.0320 KB | 32 KB | ||
| ROM | 1 KB |