AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 14-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 14-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 14-SOIC
Win Source Part Number: 1368642-ATTINY104-SS
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AVR® ATtiny
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: ATTINY104
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 12MHz
Number of I/O: 12
Core Processor: AVR
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 32 x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 8x10b
Oscillator Type: Internal
IC MCU 8BIT 1KB FLASH 14SOIC Product overview: ATTINY104-SSFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY104-SSFR can be used for catalog matching and distributor lookup.
MCU, 8BIT, 12MHZ, SOIC-14; Product Range:AVR ATtiny Family ATtiny10 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:1KB; RAM Memory Size:32Byte; No. of Pins:14Pins; MCU Case Style:SOIC; No. of I/O s:12I/O s; Embedded RoHS Compliant: Yes
8-bit Microcontrollers - MCU 12MHz, SOIC, High Grade (+125C), Green
IC MCU 8BIT 1KB FLASH 14SOIC
IC MCU 8BIT 1KB FLASH 14SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 14-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY104-SSFRDKR-ND | 1368642-ATTINY104-SSFR | 685-ATTINY104-SSFR | 30AC9386 | ATTINY104-SSFR | ATTINY104-SSFR | ATTINY104-SSFR | ATTINY104-SSFR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Mcu, 8Bit, 12Mhz, Soic-14; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 0.0320 KB | 1 KB | 0.0320 KB | 0.0320 KB | 32 KB | 0.0320 KB | ||
| ROM | 1 KB |