The ATTINY102-SSNR is an 8-bit microcontroller from Quarktwin Technology Ltd. based on the AVR enhanced RISC architecture. It operates at a voltage range of 1.8 to 5.5V and can achieve up to 12 MIPS throughput at 12MHz. The microcontroller features 1KB of in-system programmable Flash memory and 32 bytes of internal SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It includes a 16-bit Timer/Counter with various functionalities, a programmable watchdog timer, and a 10-bit ADC with multiple channels. The device supports self-programming and has 6 programmable I/O lines. The operating temperature range is from -40°C to +125°C, making it suitable for industrial applications. The ATTINY102-SSNR is available in an 8-pin SOIC package, providing a compact solution for embedded systems.
Manufacturer: Microchip Technology
Win Source Part Number: 862565-ATTINY102-SSN
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 8-SOIC
Core Processor: AVR
Speed: 12MHz
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATTINY102
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY102-SSNRTR, ATTINY102-SSNRDKR, ATTINY102-SSNRCT
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY102-SSNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY102-SSNR can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
8-bit Microcontrollers - MCU 12MHz, SOIC, High Grade (+105C), Green
MCU, 8BIT, AVR, 12MHZ, SOIC-8; Product Range:AVR ATtiny Family ATtiny10 Series Microcontrollers; CPU Speed:12MHz; Program Memory Size:1KB; RAM Memory Size:32Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s RoHS Compliant: Yes
IC MCU 8BIT 1KB FLASH 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 862565-ATTINY102-SSNR | ATTINY102-SSNRCT-ND | 685-ATTINY102-SSNR | ATTINY102-SSNR | ATTINY102-SSNR | ATTINY102-SSNR | 41AH8356 | ATTINY102-SSNR |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY102-SSNR | Microcontrollers | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Avr, 12Mhz, Soic-8; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| RAM | 1 KB | 0.0320 KB | 0.0320 KB | 0.0320 KB | 32 KB | 0.0320 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |