IC MCU 8BIT 1KB FLASH 8UDFN Product overview: ATTINY102-M7R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY102-M7R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1348618-ATTINY102-M7
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AVR® ATtiny
Core Processor: AVR
Speed: 12MHz
Package: Tape & Reel
Standard Package: 15,000
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 32 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATTINY102
IC MCU 8BIT 1KB FLASH 8UDFN
8-bit Microcontrollers - MCU AVR, 1KB SELF-PROGRAMMABLE FLASH, 32B SRAM, ADC - 12MHz, DFN, High Grade (+105C), Green
IC MCU 8BIT 1KB FLASH 8UDFN
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 8-UDFN (2x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY102-M7R | 1348618-ATTINY102-M7R | ATTINY102-M7R | ATTINY102-M7R | ATTINY102-M7R | ATTINY102-M7R |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| RAM | 0.0320 KB | 1 KB | 32 KB | 0.0320 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-UFDFN Exposed Pad | ||||
| Pin Count | 8 |