Microchip Technology, Inc. Microcontrollers ATTINY10-TS8R

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6
Request a Quote
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATTINY10-TS8R is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates on a supply voltage range of 1.8 to 5.5V and can achieve a maximum clock speed of 12 MHz. It features 1KB of In-System Programmable Flash memory, 32 bytes of SRAM, and supports up to 12 MIPS throughput. The microcontroller is designed for low power consumption, with active mode current as low as 200OºA at 1MHz and 1.8V, and a power-down mode current of less than 0.1OºA. The device includes a variety of peripheral features such as a 16-bit timer/counter, two PWM channels, a programmable watchdog timer, and a 4-channel 8-bit ADC. It also supports capacitive touch sensing through the QTouch library. The ATTINY10-TS8R is available in a 6-lead SOT23 package and is suitable for industrial applications with an operating temperature range of -40°C to 85°C. The microcontroller is designed for applications requiring efficient processing with minimal power usage, making it a suitable choice for battery-operated devices.

Datasheet Summary
Powered by GS/AI

The ATTINY10-TS8R is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates on a supply voltage range of 1.8 to 5.5V and can achieve a maximum clock speed of 12 MHz. It features 1KB of In-System Programmable Flash memory, 32 bytes of SRAM, and supports up to 12 MIPS throughput. The microcontroller is designed for low power consumption, with active mode current as low as 200OºA at 1MHz and 1.8V, and a power-down mode current of less than 0.1OºA. The device includes a variety of peripheral features such as a 16-bit timer/counter, two PWM channels, a programmable watchdog timer, and a 4-channel 8-bit ADC. It also supports capacitive touch sensing through the QTouch library. The ATTINY10-TS8R is available in a 6-lead SOT23 package and is suitable for industrial applications with an operating temperature range of -40°C to 85°C. The microcontroller is designed for applications requiring efficient processing with minimal power usage, making it a suitable choice for battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY10-TS8RTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY10-TS8RTR-ND
Microcontrollers ATTINY10-TS8RTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY10-TS8RCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY10-TS8RCT-ND
Microcontrollers ATTINY10-TS8RCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - ATTINY10-TS8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY10-TS8RDKR-ND
Microcontrollers ATTINY10-TS8RDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1KB SOT23 Embedded Microcontroller MCU
685-ATTINY10-TS8R
8-bit 8BIT 1KB SOT23 Embedded Microcontroller MCU 685-ATTINY10-TS8R
IC MCU 8BIT 1KB FLASH SOT23-6 Product overview: ATTINY10-TS8R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY10-TS8R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH SOT23-6 Product overview: ATTINY10-TS8R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY10-TS8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 352248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
352248
Microcontrollers 352248
12MHz, SOT-23, +125C, Green

12MHz, SOT-23, +125C, Green

Supplier's Site
Electronic Wholesale - ATTINY10-TS8R - 758313-ATTINY10-TS8R - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - ATTINY10-TS8R
758313-ATTINY10-TS8R
Electronic Wholesale - ATTINY10-TS8R 758313-ATTINY10-TS8R
Manufacturer: Microchip Technology Win Source Part Number: 758313-ATTINY10-TS8R Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 10MHz Peripherals: POR, PWM, WDT Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH Data Converters: A/D 4x8b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: ATTINY10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 4 Date RAM Size: 32 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 758313-ATTINY10-TS8R
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 10MHz
Peripherals: POR, PWM, WDT
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: ATTINY10
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 4
Date RAM Size: 32 x 8

Buy Now
Microcontrollers - ATTINY10-TS8R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY10-TS8R
Microcontrollers ATTINY10-TS8R
IC MCU 8BIT 1KB FLASH SOT23-6

IC MCU 8BIT 1KB FLASH SOT23-6

Supplier's Site Datasheet
Microcontrollers - ATTINY10-TS8R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY10-TS8R
Microcontrollers ATTINY10-TS8R
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH SOT-23-6

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY10-TS8R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY10-TS8R
Embedded - Microcontrollers ATTINY10-TS8R
IC MCU 8BIT 1KB FLASH SOT23-6

IC MCU 8BIT 1KB FLASH SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY10-TS8R
8-bit Microcontrollers - MCU ATTINY10-TS8R
8-bit Microcontrollers - MCU AVR1KB FLSH 32B SRAM 12MHz NiPdAu + 125C

8-bit Microcontrollers - MCU AVR1KB FLSH 32B SRAM 12MHz NiPdAu + 125C

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dfn-6; Product Range Microchip - 68T3473 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dfn-6; Product Range Microchip
68T3473
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dfn-6; Product Range Microchip 68T3473
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, DFN-6; Product Range:AVR ATtiny Family ATtiny10 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:32Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, DFN-6; Product Range:AVR ATtiny Family ATtiny10 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:32Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY10-TS8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY10-TS8R
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY10-TS8R
IC MCU 8BIT 1KB FLASH SOT23-6

IC MCU 8BIT 1KB FLASH SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY10-TS8RTR-ND 685-ATTINY10-TS8R 352248 758313-ATTINY10-TS8R ATTINY10-TS8R ATTINY10-TS8R ATTINY10-TS8R ATTINY10-TS8R 68T3473 ATTINY10-TS8R
Product Name Microcontrollers 8-bit 8BIT 1KB SOT23 Embedded Microcontroller MCU Microcontrollers Electronic Wholesale - ATTINY10-TS8R Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dfn-6; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits 8 Bit
RAM 0.0320 KB 0.0320 KB 1 KB 0.0320 KB 0.0320 KB 0.0320 KB 32 KB
ROM 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers
802.11a WLCSP Embedded Microcontroller MCU - 879-BCM4339XKWBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details