Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) ATSENSE101A-SUR

Description
Win Source Part Number: 1168327-ATSENSE101A- SUR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 3 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Alternative Parts (Cross-Reference): ATSENSE101ASUR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-ATSENSE101A-SUR DKR-ND,1611-ATSENSE1 01A-SURDKRINACTIVE,1 611-ATSENSE101A-SURT RINACTIVE,ATSENSE101 A-SURCT,1611-ATSENSE 101A-SURCT,ATSENSE10 1A-SURDKR,1611-ATSEN SE101A-SURTR-ND,1611 -ATSENSE101A-SURDKR, ATSENSE101A-SURTR,16 11-ATSENSE101A-SURTR Base Product Number: ATSENSE101
Request a Quote Datasheet
Description
Win Source Part Number: 1168327-ATSENSE101A- SUR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 3 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Alternative Parts (Cross-Reference): ATSENSE101ASUR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-ATSENSE101A-SUR DKR-ND,1611-ATSENSE1 01A-SURDKRINACTIVE,1 611-ATSENSE101A-SURT RINACTIVE,ATSENSE101 A-SURCT,1611-ATSENSE 101A-SURCT,ATSENSE10 1A-SURDKR,1611-ATSEN SE101A-SURTR-ND,1611 -ATSENSE101A-SURDKR, ATSENSE101A-SURTR,16 11-ATSENSE101A-SURTR Base Product Number: ATSENSE101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1168327-ATSENSE101A-SUR
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1168327-ATSENSE101A-SUR
Win Source Part Number: 1168327-ATSENSE101A- SUR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 3 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Alternative Parts (Cross-Reference): ATSENSE101ASUR; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-ATSENSE101A-SUR DKR-ND,1611-ATSENSE1 01A-SURDKRINACTIVE,1 611-ATSENSE101A-SURT RINACTIVE,ATSENSE101 A-SURCT,1611-ATSENSE 101A-SURCT,ATSENSE10 1A-SURDKR,1611-ATSEN SE101A-SURTR-ND,1611 -ATSENSE101A-SURDKR, ATSENSE101A-SURTR,16 11-ATSENSE101A-SURTR Base Product Number: ATSENSE101

Win Source Part Number: 1168327-ATSENSE101A-SUR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Power (Watts): 2.5 mW
Number of Bits: 24
Voltage - Supply, Analog: 2.7V ~ 2.9V
Voltage - Supply, Digital: 3V ~ 3.6V
Number of Channels: 3
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Alternative Parts (Cross-Reference): ATSENSE101ASUR;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-ATSENSE101A-SURDKR-ND,1611-ATSENSE101A-SURDKRINACTIVE,1611-ATSENSE101A-SURTRINACTIVE,ATSENSE101A-SURCT,1611-ATSENSE101A-SURCT,ATSENSE101A-SURDKR,1611-ATSENSE101A-SURTR-ND,1611-ATSENSE101A-SURDKR,ATSENSE101A-SURTR,1611-ATSENSE101A-SURTR
Base Product Number: ATSENSE101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1168327-ATSENSE101A-SUR
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-9169005M3A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - SI4736-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tape Reel; Tape & Reel
View Details
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers