Microchip Technology, Inc. Microcontrollers ATSAMV71Q20B-CBT

Description
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMV71Q20B-CBT-TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMV71Q20B-CBT-TR-ND
Microcontrollers ATSAMV71Q20B-CBT-TR-ND
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMV71Q20B-CBT - 862561-ATSAMV71Q20B-CBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMV71Q20B-CBT
862561-ATSAMV71Q20B-CBT
Embedded - Embedded - Microcontrollers - ATSAMV71Q20B-CBT 862561-ATSAMV71Q20B-CBT
Manufacturer: Microchip Technology Win Source Part Number: 862561-ATSAMV71Q20B- CBT Series: Automotive, AEC-Q100, SAM V71 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10) Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Reel - TR Package: 144-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: ATSAMV71 Categories: Integrated Circuits (ICs) Case / Package: 144-TFBGA (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMV71Q20B-CBT-CT, ATSAMV71Q20B-CBT-TR, ATSAMV71Q20B-CBT-DKR

Manufacturer: Microchip Technology
Win Source Part Number: 862561-ATSAMV71Q20B-CBT
Series: Automotive, AEC-Q100, SAM V71
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Reel - TR
Package: 144-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: ATSAMV71
Categories: Integrated Circuits (ICs)
Case / Package: 144-TFBGA (10x10)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMV71Q20B-CBT-CT, ATSAMV71Q20B-CBT-TR, ATSAMV71Q20B-CBT-DKR

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAMV71Q20B-CBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAMV71Q20B-CBT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAMV71Q20B-CBT
IC MCU 32BIT 1MB FLASH 144TFBGA Product overview: ATSAMV71Q20B-CBT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMV71Q20B-CBT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144TFBGA Product overview: ATSAMV71Q20B-CBT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMV71Q20B-CBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMV71Q20B-CBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMV71Q20B-CBT
Embedded - Microcontrollers ATSAMV71Q20B-CBT
IC MCU 32BIT 1MB FLASH 144TFBGA

IC MCU 32BIT 1MB FLASH 144TFBGA

Supplier's Site Datasheet
Microcontrollers - ATSAMV71Q20B-CBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMV71Q20B-CBT
Microcontrollers ATSAMV71Q20B-CBT
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMV71Q20B-CBT
ARM Microcontrollers - MCU ATSAMV71Q20B-CBT
ARM Microcontrollers - MCU 300Mhz, 1MB Flash, 384KB SRAM, TFBGA144, T&R

ARM Microcontrollers - MCU 300Mhz, 1MB Flash, 384KB SRAM, TFBGA144, T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMV71Q20B-CBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMV71Q20B-CBT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMV71Q20B-CBT
IC MCU 32BIT 1MB FLASH 144TFBGA

IC MCU 32BIT 1MB FLASH 144TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMV71Q20B-CBT-TR-ND 862561-ATSAMV71Q20B-CBT 685-ATSAMV71Q20B-CBT ATSAMV71Q20B-CBT ATSAMV71Q20B-CBT ATSAMV71Q20B-CBT ATSAMV71Q20B-CBT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMV71Q20B-CBT 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 384 KB 1000 KB 384 KB 384 KB 384 KB
ROM 1000 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers