Microchip Technology, Inc. ATSAMV71Q20

Description
The Microchip SAM V71 devices are a family of Automotive Flash microcontrollers based on the high-performance 32-bit ARM Cortex-M7 processor with a Double Precision Floating Point Unit (FPU). These devices operate at up to 300MHz and feature up to 2048 Kbytes of Flash, and up to 384 Kbytes of multi-port SRAM which is configurable Instruction and Data Tightly Couple Memories to leverage the advanced DSP capabilities of the core. The SAM V71 series includes a 10/100 Ethernet MAC w/IEEE1588, HS USB Interface with integrated PHY, dual CAN-FD, QSPI, MediaLB, CMOS Imager interface, TDM/I2S (SSC,) multiple serial interfaces as well as on-board hardware cryptography including a TRNG, AES-256, and SHA-256 engines. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features ARM® Cortex®-M7 running up to 300MHz 16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC) Single- and double-precision HW Floating Point Unit (FPU) Memory Protection Unit (MPU) with 16 zones DSP Instructions, Thumb®-2 Instruction Set Embedded Trace Module (ETM) with instruction trace stream, including Trace Port Interface Unit (TPIU) 1024 Kbytes embedded Flash with unique identifier and user signature for user-defined data 384 Kbytes embedded Multi-port SRAM Tightly Coupled Memory (TCM) interface with four configurations (disabled, 2 x 32 Kbytes, 2 x 64 Kbytes, 2 x 128 Kbytes) 16 Kbytes ROM with embedded Bootloader routines (UART0, USB) and IAP routines 16-bit Static Memory Controller (SMC) with support for SRAM, PSRAM, LCD module, NOR and NAND Flash with on-the-fly scrambling 16-bit SDRAM Controller (SDRAMC) interfacing up to 256 MB and with on-the-fly scrambling Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for safe operation Quartz or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection, 12 MHz or 16 MHz needed for USB operations. Optional low-power 32.768 kHz for RTC or device clock RTC with Gregorian calendar mode, waveform generation in low-power modes RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency variations 32-bit low-power Real-time Timer (RTT) High-precision Main RC oscillator with 12 MHz default frequency for device startup. In-application trimming access for frequency adjustment. 8/12 MHz are factory-trimmed. 32.768 kHz crystal oscillator or Slow RC oscillator as source of low-power mode device clock (SLCK) One 500 MHz PLL for system clock, one 480 MHz PLL for USB high-speed operations Temperature Sensor One dual-port 24-channel central DMA Controller (XDMAC) Low-power Sleep, Wait and Backup modes, with typical power consumption down to 1.1 μA in Backup mode with RTC, RTT and wakeup logic enabled Ultra-low-power RTC and RTT 1 Kbyte of backup RAM (BRAM) with dedicated regulator One Ethernet MAC (GMAC) 10/100 Mbps in MII mode and RMII with dedicated DMA. IEEE1588 PTP frames and 802.3az Energy-efficiency support. Ethernet AVB support with IEEE802.1AS Timestamping and IEEE802.1Qav credit-based traffic-shaping hardware support USB 2.0 Device/Mini Host High-speed (USBHS) at 480 Mbps, 4-Kbyte FIFO, up to 10 bidirectional endpoints, dedicated DMA 12-bit ITU-R BT. 601/656 Image Sensor Interface (ISI) Two Host Controller Area Networks (MCAN) with Flexible Data Rate (CAN-FD) with SRAM-based mailboxes, time- and event-triggered transmission MediaLB® device with 3-wire mode, up to 1024 x Fs speed, supporting MOST25 and MOST50 networks Three USARTs. USART0/1/2 support LIN mode, ISO7816, IrDA®, RS-485, SPI, Manchester and Modem modes; USART1 supports LON mode. Five 2-wire UARTs with SleepWalking™ support Three Two-Wire Interfaces (TWIHS) (I2C-compatible) with SleepWalking™ support Quad I/O Serial Peripheral Interface (QSPI) interfacing up to 256 MB Flash and with eXecute-In-Place and on-the-fly scrambling Two Serial Peripheral Interfaces (SPI) One Serial Synchronous Controller (SSC) with I2S and TDM support Two Inter-IC Sound Controllers (I2SC) One High-speed Multimedia Card Interface (HSMCI) (SDIO/SD Card/e.MMC) Four Three-Channel 16-bit Timer/Counters (TC) with Capture, Waveform, Compare and PWM modes, constant on time. Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor Two 4-channel 16-bit PWMs with complementary outputs, Dead Time Generator and eight fault inputs per PWM for motor control, two external triggers to manage power factor correction (PFC), DC-DC and lighting control. Two Analog Front-End Controllers (AFEC), each supporting up to 12 channels with differential input mode and programmable gain stage, allowing dual sample-and-hold at up to 1.7 Msps. Offset and gain error correction feature. One 2-channel 12-bit 1 Msps-per-channel Digital-to-Analog Controller (DAC) with Differential and Over Sampling modes One Analog Comparator Controller (ACC) with flexible input selection, selectable input hysteresis True Random Number Generator (TRNG) AES: 256-, 192-, 128-bit Key Algorithm, Compliant with FIPS PUB-197 Specifications Integrity Check Monitor (ICM). Supports Secure Hash Algorithm SHA1, SHA224 and SHA256. Up to 114 I/O lines with external interrupt capability (edge- or level-sensitivity), debouncing, glitch filtering and On-die Series Resistor Termination Five Parallel Input/output Controllers (PIO) Single supply voltage from 3.0V to 3.6V Qualification AEC-Q100 grade 2 ([-40°C : +105°C] ambient temperature) LQFP144, 144-lead LQFP, 20 x 20 mm, pitch 0.5 mm TFBGA144, 144-ball TFBGA, 10 x 10 mm, pitch 0.8 mm
Datasheet
Description
The Microchip SAM V71 devices are a family of Automotive Flash microcontrollers based on the high-performance 32-bit ARM Cortex-M7 processor with a Double Precision Floating Point Unit (FPU). These devices operate at up to 300MHz and feature up to 2048 Kbytes of Flash, and up to 384 Kbytes of multi-port SRAM which is configurable Instruction and Data Tightly Couple Memories to leverage the advanced DSP capabilities of the core. The SAM V71 series includes a 10/100 Ethernet MAC w/IEEE1588, HS USB Interface with integrated PHY, dual CAN-FD, QSPI, MediaLB, CMOS Imager interface, TDM/I2S (SSC,) multiple serial interfaces as well as on-board hardware cryptography including a TRNG, AES-256, and SHA-256 engines. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features ARM® Cortex®-M7 running up to 300MHz 16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC) Single- and double-precision HW Floating Point Unit (FPU) Memory Protection Unit (MPU) with 16 zones DSP Instructions, Thumb®-2 Instruction Set Embedded Trace Module (ETM) with instruction trace stream, including Trace Port Interface Unit (TPIU) 1024 Kbytes embedded Flash with unique identifier and user signature for user-defined data 384 Kbytes embedded Multi-port SRAM Tightly Coupled Memory (TCM) interface with four configurations (disabled, 2 x 32 Kbytes, 2 x 64 Kbytes, 2 x 128 Kbytes) 16 Kbytes ROM with embedded Bootloader routines (UART0, USB) and IAP routines 16-bit Static Memory Controller (SMC) with support for SRAM, PSRAM, LCD module, NOR and NAND Flash with on-the-fly scrambling 16-bit SDRAM Controller (SDRAMC) interfacing up to 256 MB and with on-the-fly scrambling Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for safe operation Quartz or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection, 12 MHz or 16 MHz needed for USB operations. Optional low-power 32.768 kHz for RTC or device clock RTC with Gregorian calendar mode, waveform generation in low-power modes RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency variations 32-bit low-power Real-time Timer (RTT) High-precision Main RC oscillator with 12 MHz default frequency for device startup. In-application trimming access for frequency adjustment. 8/12 MHz are factory-trimmed. 32.768 kHz crystal oscillator or Slow RC oscillator as source of low-power mode device clock (SLCK) One 500 MHz PLL for system clock, one 480 MHz PLL for USB high-speed operations Temperature Sensor One dual-port 24-channel central DMA Controller (XDMAC) Low-power Sleep, Wait and Backup modes, with typical power consumption down to 1.1 μA in Backup mode with RTC, RTT and wakeup logic enabled Ultra-low-power RTC and RTT 1 Kbyte of backup RAM (BRAM) with dedicated regulator One Ethernet MAC (GMAC) 10/100 Mbps in MII mode and RMII with dedicated DMA. IEEE1588 PTP frames and 802.3az Energy-efficiency support. Ethernet AVB support with IEEE802.1AS Timestamping and IEEE802.1Qav credit-based traffic-shaping hardware support USB 2.0 Device/Mini Host High-speed (USBHS) at 480 Mbps, 4-Kbyte FIFO, up to 10 bidirectional endpoints, dedicated DMA 12-bit ITU-R BT. 601/656 Image Sensor Interface (ISI) Two Host Controller Area Networks (MCAN) with Flexible Data Rate (CAN-FD) with SRAM-based mailboxes, time- and event-triggered transmission MediaLB® device with 3-wire mode, up to 1024 x Fs speed, supporting MOST25 and MOST50 networks Three USARTs. USART0/1/2 support LIN mode, ISO7816, IrDA®, RS-485, SPI, Manchester and Modem modes; USART1 supports LON mode. Five 2-wire UARTs with SleepWalking™ support Three Two-Wire Interfaces (TWIHS) (I2C-compatible) with SleepWalking™ support Quad I/O Serial Peripheral Interface (QSPI) interfacing up to 256 MB Flash and with eXecute-In-Place and on-the-fly scrambling Two Serial Peripheral Interfaces (SPI) One Serial Synchronous Controller (SSC) with I2S and TDM support Two Inter-IC Sound Controllers (I2SC) One High-speed Multimedia Card Interface (HSMCI) (SDIO/SD Card/e.MMC) Four Three-Channel 16-bit Timer/Counters (TC) with Capture, Waveform, Compare and PWM modes, constant on time. Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor Two 4-channel 16-bit PWMs with complementary outputs, Dead Time Generator and eight fault inputs per PWM for motor control, two external triggers to manage power factor correction (PFC), DC-DC and lighting control. Two Analog Front-End Controllers (AFEC), each supporting up to 12 channels with differential input mode and programmable gain stage, allowing dual sample-and-hold at up to 1.7 Msps. Offset and gain error correction feature. One 2-channel 12-bit 1 Msps-per-channel Digital-to-Analog Controller (DAC) with Differential and Over Sampling modes One Analog Comparator Controller (ACC) with flexible input selection, selectable input hysteresis True Random Number Generator (TRNG) AES: 256-, 192-, 128-bit Key Algorithm, Compliant with FIPS PUB-197 Specifications Integrity Check Monitor (ICM). Supports Secure Hash Algorithm SHA1, SHA224 and SHA256. Up to 114 I/O lines with external interrupt capability (edge- or level-sensitivity), debouncing, glitch filtering and On-die Series Resistor Termination Five Parallel Input/output Controllers (PIO) Single supply voltage from 3.0V to 3.6V Qualification AEC-Q100 grade 2 ([-40°C : +105°C] ambient temperature) LQFP144, 144-lead LQFP, 20 x 20 mm, pitch 0.5 mm TFBGA144, 144-ball TFBGA, 10 x 10 mm, pitch 0.8 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Microchip SAM V71 devices are a family of Automotive Flash microcontrollers based on the high-performance 32-bit ARM Cortex-M7 processor with a Double Precision Floating Point Unit (FPU). These devices operate at up to 300MHz and feature up to 2048 Kbytes of Flash, and up to 384 Kbytes of multi-port SRAM which is configurable Instruction and Data Tightly Couple Memories to leverage the advanced DSP capabilities of the core. The SAM V71 series includes a 10/100 Ethernet MAC w/IEEE1588, HS USB Interface with integrated PHY, dual CAN-FD, QSPI, MediaLB, CMOS Imager interface, TDM/I2S (SSC,) multiple serial interfaces as well as on-board hardware cryptography including a TRNG, AES-256, and SHA-256 engines. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features ARM® Cortex®-M7 running up to 300MHz 16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC) Single- and double-precision HW Floating Point Unit (FPU) Memory Protection Unit (MPU) with 16 zones DSP Instructions, Thumb®-2 Instruction Set Embedded Trace Module (ETM) with instruction trace stream, including Trace Port Interface Unit (TPIU) 1024 Kbytes embedded Flash with unique identifier and user signature for user-defined data 384 Kbytes embedded Multi-port SRAM Tightly Coupled Memory (TCM) interface with four configurations (disabled, 2 x 32 Kbytes, 2 x 64 Kbytes, 2 x 128 Kbytes) 16 Kbytes ROM with embedded Bootloader routines (UART0, USB) and IAP routines 16-bit Static Memory Controller (SMC) with support for SRAM, PSRAM, LCD module, NOR and NAND Flash with on-the-fly scrambling 16-bit SDRAM Controller (SDRAMC) interfacing up to 256 MB and with on-the-fly scrambling Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for safe operation Quartz or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection, 12 MHz or 16 MHz needed for USB operations. Optional low-power 32.768 kHz for RTC or device clock RTC with Gregorian calendar mode, waveform generation in low-power modes RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency variations 32-bit low-power Real-time Timer (RTT) High-precision Main RC oscillator with 12 MHz default frequency for device startup. In-application trimming access for frequency adjustment. 8/12 MHz are factory-trimmed. 32.768 kHz crystal oscillator or Slow RC oscillator as source of low-power mode device clock (SLCK) One 500 MHz PLL for system clock, one 480 MHz PLL for USB high-speed operations Temperature Sensor One dual-port 24-channel central DMA Controller (XDMAC) Low-power Sleep, Wait and Backup modes, with typical power consumption down to 1.1 μA in Backup mode with RTC, RTT and wakeup logic enabled Ultra-low-power RTC and RTT 1 Kbyte of backup RAM (BRAM) with dedicated regulator One Ethernet MAC (GMAC) 10/100 Mbps in MII mode and RMII with dedicated DMA. IEEE1588 PTP frames and 802.3az Energy-efficiency support. Ethernet AVB support with IEEE802.1AS Timestamping and IEEE802.1Qav credit-based traffic-shaping hardware support USB 2.0 Device/Mini Host High-speed (USBHS) at 480 Mbps, 4-Kbyte FIFO, up to 10 bidirectional endpoints, dedicated DMA 12-bit ITU-R BT. 601/656 Image Sensor Interface (ISI) Two Host Controller Area Networks (MCAN) with Flexible Data Rate (CAN-FD) with SRAM-based mailboxes, time- and event-triggered transmission MediaLB® device with 3-wire mode, up to 1024 x Fs speed, supporting MOST25 and MOST50 networks Three USARTs. USART0/1/2 support LIN mode, ISO7816, IrDA®, RS-485, SPI, Manchester and Modem modes; USART1 supports LON mode. Five 2-wire UARTs with SleepWalking™ support Three Two-Wire Interfaces (TWIHS) (I2C-compatible) with SleepWalking™ support Quad I/O Serial Peripheral Interface (QSPI) interfacing up to 256 MB Flash and with eXecute-In-Place and on-the-fly scrambling Two Serial Peripheral Interfaces (SPI) One Serial Synchronous Controller (SSC) with I2S and TDM support Two Inter-IC Sound Controllers (I2SC) One High-speed Multimedia Card Interface (HSMCI) (SDIO/SD Card/e.MMC) Four Three-Channel 16-bit Timer/Counters (TC) with Capture, Waveform, Compare and PWM modes, constant on time. Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor Two 4-channel 16-bit PWMs with complementary outputs, Dead Time Generator and eight fault inputs per PWM for motor control, two external triggers to manage power factor correction (PFC), DC-DC and lighting control. Two Analog Front-End Controllers (AFEC), each supporting up to 12 channels with differential input mode and programmable gain stage, allowing dual sample-and-hold at up to 1.7 Msps. Offset and gain error correction feature. One 2-channel 12-bit 1 Msps-per-channel Digital-to-Analog Controller (DAC) with Differential and Over Sampling modes One Analog Comparator Controller (ACC) with flexible input selection, selectable input hysteresis True Random Number Generator (TRNG) AES: 256-, 192-, 128-bit Key Algorithm, Compliant with FIPS PUB-197 Specifications Integrity Check Monitor (ICM). Supports Secure Hash Algorithm SHA1, SHA224 and SHA256. Up to 114 I/O lines with external interrupt capability (edge- or level-sensitivity), debouncing, glitch filtering and On-die Series Resistor Termination Five Parallel Input/output Controllers (PIO) Single supply voltage from 3.0V to 3.6V Qualification AEC-Q100 grade 2 ([-40°C : +105°C] ambient temperature) LQFP144, 144-lead LQFP, 20 x 20 mm, pitch 0.5 mm TFBGA144, 144-ball TFBGA, 10 x 10 mm, pitch 0.8 mm

The Microchip SAM V71 devices are a family of Automotive Flash microcontrollers based on the high-performance 32-bit ARM Cortex-M7 processor with a Double Precision Floating Point Unit (FPU). These devices operate at up to 300MHz and feature up to 2048 Kbytes of Flash, and up to 384 Kbytes of multi-port SRAM which is configurable Instruction and Data Tightly Couple Memories to leverage the advanced DSP capabilities of the core.

The SAM V71 series includes a 10/100 Ethernet MAC w/IEEE1588, HS USB Interface with integrated PHY, dual CAN-FD, QSPI, MediaLB, CMOS Imager interface, TDM/I2S (SSC,) multiple serial interfaces as well as on-board hardware cryptography including a TRNG, AES-256, and SHA-256 engines.

Supported by MPLAB X IDE and MPLAB Harmony. Additional Features

  • ARM® Cortex®-M7 running up to 300MHz
  • 16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC)
  • Single- and double-precision HW Floating Point Unit (FPU)
  • Memory Protection Unit (MPU) with 16 zones
  • DSP Instructions, Thumb®-2 Instruction Set
  • Embedded Trace Module (ETM) with instruction trace stream, including Trace Port Interface Unit (TPIU)
  • 1024 Kbytes embedded Flash with unique identifier and user signature for user-defined data
  • 384 Kbytes embedded Multi-port SRAM
  • Tightly Coupled Memory (TCM) interface with four configurations (disabled, 2 x 32 Kbytes, 2 x 64 Kbytes, 2 x 128 Kbytes)
  • 16 Kbytes ROM with embedded Bootloader routines (UART0, USB) and IAP routines
  • 16-bit Static Memory Controller (SMC) with support for SRAM, PSRAM, LCD module, NOR and NAND Flash with on-the-fly scrambling
  • 16-bit SDRAM Controller (SDRAMC) interfacing up to 256 MB and with on-the-fly scrambling
  • Embedded voltage regulator for single-supply operation
  • Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for safe operation
  • Quartz or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection, 12 MHz or 16 MHz needed for USB operations. Optional low-power 32.768 kHz for RTC or device clock
  • RTC with Gregorian calendar mode, waveform generation in low-power modes
  • RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency variations
  • 32-bit low-power Real-time Timer (RTT)
  • High-precision Main RC oscillator with 12 MHz default frequency for device startup. In-application trimming access for frequency adjustment. 8/12 MHz are factory-trimmed.
  • 32.768 kHz crystal oscillator or Slow RC oscillator as source of low-power mode device clock (SLCK)
  • One 500 MHz PLL for system clock, one 480 MHz PLL for USB high-speed operations
  • Temperature Sensor
  • One dual-port 24-channel central DMA Controller (XDMAC)
  • Low-power Sleep, Wait and Backup modes, with typical power consumption down to 1.1 μA in Backup mode with RTC, RTT and wakeup logic enabled
  • Ultra-low-power RTC and RTT
  • 1 Kbyte of backup RAM (BRAM) with dedicated regulator
  • One Ethernet MAC (GMAC) 10/100 Mbps in MII mode and RMII with dedicated DMA. IEEE1588 PTP frames and 802.3az Energy-efficiency support. Ethernet AVB support with IEEE802.1AS Timestamping and IEEE802.1Qav credit-based traffic-shaping hardware support
  • USB 2.0 Device/Mini Host High-speed (USBHS) at 480 Mbps, 4-Kbyte FIFO, up to 10 bidirectional endpoints, dedicated DMA
  • 12-bit ITU-R BT. 601/656 Image Sensor Interface (ISI)
  • Two Host Controller Area Networks (MCAN) with Flexible Data Rate (CAN-FD) with SRAM-based mailboxes, time- and event-triggered transmission
  • MediaLB® device with 3-wire mode, up to 1024 x Fs speed, supporting MOST25 and MOST50 networks
  • Three USARTs. USART0/1/2 support LIN mode, ISO7816, IrDA®, RS-485, SPI, Manchester and Modem modes; USART1 supports LON mode.
  • Five 2-wire UARTs with SleepWalking™ support
  • Three Two-Wire Interfaces (TWIHS) (I2C-compatible) with SleepWalking™ support
  • Quad I/O Serial Peripheral Interface (QSPI) interfacing up to 256 MB Flash and with eXecute-In-Place and on-the-fly scrambling
  • Two Serial Peripheral Interfaces (SPI)
  • One Serial Synchronous Controller (SSC) with I2S and TDM support
  • Two Inter-IC Sound Controllers (I2SC)
  • One High-speed Multimedia Card Interface (HSMCI) (SDIO/SD Card/e.MMC)
  • Four Three-Channel 16-bit Timer/Counters (TC) with Capture, Waveform, Compare and PWM modes, constant on time. Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor
  • Two 4-channel 16-bit PWMs with complementary outputs, Dead Time Generator and eight fault inputs per PWM for motor control, two external triggers to manage power factor correction (PFC), DC-DC and lighting control.
  • Two Analog Front-End Controllers (AFEC), each supporting up to 12 channels with differential input mode and programmable gain stage, allowing dual sample-and-hold at up to 1.7 Msps. Offset and gain error correction feature.
  • One 2-channel 12-bit 1 Msps-per-channel Digital-to-Analog Controller (DAC) with Differential and Over Sampling modes
  • One Analog Comparator Controller (ACC) with flexible input selection, selectable input hysteresis
  • True Random Number Generator (TRNG)
  • AES: 256-, 192-, 128-bit Key Algorithm, Compliant with FIPS PUB-197 Specifications
  • Integrity Check Monitor (ICM). Supports Secure Hash Algorithm SHA1, SHA224 and SHA256.
  • Up to 114 I/O lines with external interrupt capability (edge- or level-sensitivity), debouncing, glitch filtering and On-die Series Resistor Termination
  • Five Parallel Input/output Controllers (PIO)
  • Single supply voltage from 3.0V to 3.6V
  • Qualification AEC-Q100 grade 2 ([-40°C : +105°C] ambient temperature)
  • LQFP144, 144-lead LQFP, 20 x 20 mm, pitch 0.5 mm
  • TFBGA144, 144-ball TFBGA, 10 x 10 mm, pitch 0.8 mm
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAMV71Q20
Clock Speed 300 MHz
Bits Other; 12-bit
Number 24
RAM 384 KB
ROM 1024 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
6 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers