ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 1MB FLASH 100TFBGA
IC MCU 32BIT 1MB FLASH 100TFBGA
ARM Microcontrollers - MCU 300Mhz, 1MB Flash, 384KB SRAM, TFBGA100, T&R
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMV71N20B-CBT-TR-ND | ATSAMV71N20B-CBT | ATSAMV71N20B-CBT | ATSAMV71N20B-CBT | ATSAMV71N20B-CBT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||
| RAM | 384 KB | 384 KB | 384 KB | ||
| ROM | 1000 KB |