Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMV71N19B-AABT ATSAMV71N19B-AABT

Description
Manufacturer: Microchip Technology Win Source Part Number: 862558-ATSAMV71N19B- AABT Series: Automotive, AEC-Q100, SAM V71 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: ATSAMV71 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMV71N19B-AABT-DK R, ATSAMV71N19B-AABT-TR , ATSAMV71N19B-AABT-CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862558-ATSAMV71N19B- AABT Series: Automotive, AEC-Q100, SAM V71 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: ATSAMV71 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMV71N19B-AABT-DK R, ATSAMV71N19B-AABT-TR , ATSAMV71N19B-AABT-CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMV71N19B-AABT - 862558-ATSAMV71N19B-AABT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMV71N19B-AABT
862558-ATSAMV71N19B-AABT
Embedded - Embedded - Microcontrollers - ATSAMV71N19B-AABT 862558-ATSAMV71N19B-AABT
Manufacturer: Microchip Technology Win Source Part Number: 862558-ATSAMV71N19B- AABT Series: Automotive, AEC-Q100, SAM V71 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: ATSAMV71 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMV71N19B-AABT-DK R, ATSAMV71N19B-AABT-TR , ATSAMV71N19B-AABT-CT

Manufacturer: Microchip Technology
Win Source Part Number: 862558-ATSAMV71N19B-AABT
Series: Automotive, AEC-Q100, SAM V71
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: ATSAMV71
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMV71N19B-AABT-DKR, ATSAMV71N19B-AABT-TR, ATSAMV71N19B-AABT-CT

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAMV71N19B-AABT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAMV71N19B-AABT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAMV71N19B-AABT
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAMV71N19B-AABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMV71N19B-AAB T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAMV71N19B-AABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMV71N19B-AABT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMV71N19B-AABT-DKR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAMV71N19B-AABT-TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMV71N19B-AABT-TR-ND
Microcontrollers ATSAMV71N19B-AABT-TR-ND
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAMV71N19B-AABT-CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMV71N19B-AABT-CT-ND
Microcontrollers ATSAMV71N19B-AABT-CT-ND
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
IC MCU 32BIT 512KB FLASH 100LQFP - 536-ATSAMV71N19B-AABT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 100LQFP
536-ATSAMV71N19B-AABT
IC MCU 32BIT 512KB FLASH 100LQFP 536-ATSAMV71N19B-AABT
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - ATSAMV71N19B-AABT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMV71N19B-AABT
Embedded - Microcontrollers ATSAMV71N19B-AABT
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMV71N19B-AABT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMV71N19B-AABT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMV71N19B-AABT
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - ATSAMV71N19B-AABT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMV71N19B-AABT
Microcontrollers ATSAMV71N19B-AABT
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMV71N19B-AABT
ARM Microcontrollers - MCU ATSAMV71N19B-AABT
ARM Microcontrollers - MCU 300Mhz, 512KB Flash, 256KB SRAM, LQFP100, T&R

ARM Microcontrollers - MCU 300Mhz, 512KB Flash, 256KB SRAM, LQFP100, T&R

Buy Now Datasheet
Microcontrollers - ATSAMV71N19B-AABT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMV71N19B-AABT
Microcontrollers ATSAMV71N19B-AABT
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862558-ATSAMV71N19B-AABT 685-ATSAMV71N19B-AABT ATSAMV71N19B-AABT-DKR-ND 536-ATSAMV71N19B-AABT ATSAMV71N19B-AABT ATSAMV71N19B-AABT ATSAMV71N19B-AABT ATSAMV71N19B-AABT ATSAMV71N19B-AABT
Product Name Embedded - Embedded - Microcontrollers - ATSAMV71N19B-AABT 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers IC MCU 32BIT 512KB FLASH 100LQFP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 300 MHz 300 MHz 300 MHz 150 MHz 300 MHz 300 MHz 300 MHz
RAM 512 KB 256 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH ROM; ROM Flash Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 1.2 volts 3.6 to 3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers