Microchip Technology, Inc. Microcontrollers ATSAMV71J20B-AAB

Description
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMV71J20B-AAB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMV71J20B-AAB-ND
Microcontrollers ATSAMV71J20B-AAB-ND
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMV71J20B-AAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMV71J20B-AAB
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMV71J20B-AAB
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - ATSAMV71J20B-AAB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMV71J20B-AAB
Embedded - Microcontrollers ATSAMV71J20B-AAB
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAMV71J20B-AAB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMV71J20B-AAB
Microcontrollers ATSAMV71J20B-AAB
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMV71J20B-AAB
ARM Microcontrollers - MCU ATSAMV71J20B-AAB
ARM Microcontrollers - MCU 300Mhz, 1MB Flash, 384KB SRAM, LQFP64

ARM Microcontrollers - MCU 300Mhz, 1MB Flash, 384KB SRAM, LQFP64

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMV71J20B-AAB-ND ATSAMV71J20B-AAB ATSAMV71J20B-AAB ATSAMV71J20B-AAB ATSAMV71J20B-AAB
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 300 MHz 300 MHz 300 MHz
Bits Other; A/D 5x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details