Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMV70Q20B-CBT ATSAMV70Q20B-CBT

Description
Manufacturer: Microchip Technology Win Source Part Number: 862555-ATSAMV70Q20B- CBT Series: Automotive, AEC-Q100, SAM V70 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10) Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Reel - TR Package: 144-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: ATSAMV70 Categories: Integrated Circuits (ICs) Case / Package: 144-TFBGA (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMV70Q20B-CBT-CT, ATSAMV70Q20B-CBT-DKR , ATSAMV70Q20B-CBT-TR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862555-ATSAMV70Q20B- CBT Series: Automotive, AEC-Q100, SAM V70 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10) Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Reel - TR Package: 144-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: ATSAMV70 Categories: Integrated Circuits (ICs) Case / Package: 144-TFBGA (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMV70Q20B-CBT-CT, ATSAMV70Q20B-CBT-DKR , ATSAMV70Q20B-CBT-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMV70Q20B-CBT - 862555-ATSAMV70Q20B-CBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMV70Q20B-CBT
862555-ATSAMV70Q20B-CBT
Embedded - Embedded - Microcontrollers - ATSAMV70Q20B-CBT 862555-ATSAMV70Q20B-CBT
Manufacturer: Microchip Technology Win Source Part Number: 862555-ATSAMV70Q20B- CBT Series: Automotive, AEC-Q100, SAM V70 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10) Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Reel - TR Package: 144-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: ATSAMV70 Categories: Integrated Circuits (ICs) Case / Package: 144-TFBGA (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMV70Q20B-CBT-CT, ATSAMV70Q20B-CBT-DKR , ATSAMV70Q20B-CBT-TR

Manufacturer: Microchip Technology
Win Source Part Number: 862555-ATSAMV70Q20B-CBT
Series: Automotive, AEC-Q100, SAM V70
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Reel - TR
Package: 144-TFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: ATSAMV70
Categories: Integrated Circuits (ICs)
Case / Package: 144-TFBGA (10x10)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMV70Q20B-CBT-CT, ATSAMV70Q20B-CBT-DKR, ATSAMV70Q20B-CBT-TR

Buy Now Datasheet
Microcontrollers - ATSAMV70Q20B-CBT-TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMV70Q20B-CBT-TR-ND
Microcontrollers ATSAMV70Q20B-CBT-TR-ND
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMV70Q20B-CBT-CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMV70Q20B-CBT-CT-ND
Microcontrollers ATSAMV70Q20B-CBT-CT-ND
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMV70Q20B-CBT-DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMV70Q20B-CBT-DKR-ND
Microcontrollers ATSAMV70Q20B-CBT-DKR-ND
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAMV70Q20B-CBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAMV70Q20B-CBT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAMV70Q20B-CBT
IC MCU 32BIT 1MB FLASH 144TFBGA Product overview: ATSAMV70Q20B-CBT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMV70Q20B-CBT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144TFBGA Product overview: ATSAMV70Q20B-CBT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMV70Q20B-CBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMV70Q20B-CBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMV70Q20B-CBT
Microcontrollers ATSAMV70Q20B-CBT
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMV70Q20B-CBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMV70Q20B-CBT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMV70Q20B-CBT
IC MCU 32BIT 1MB FLASH 144TFBGA

IC MCU 32BIT 1MB FLASH 144TFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMV70Q20B-CBT
ARM Microcontrollers - MCU ATSAMV70Q20B-CBT
ARM Microcontrollers - MCU 300Mhz, 1MB Flash, 384KB SRAM, TFBGA144, T&R

ARM Microcontrollers - MCU 300Mhz, 1MB Flash, 384KB SRAM, TFBGA144, T&R

Buy Now Datasheet
Microcontrollers - ATSAMV70Q20B-CBT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMV70Q20B-CBT
Microcontrollers ATSAMV70Q20B-CBT
IC MCU 32BIT 1MB FLASH 144TFBGA

IC MCU 32BIT 1MB FLASH 144TFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMV70Q20B-CBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMV70Q20B-CBT
Embedded - Microcontrollers ATSAMV70Q20B-CBT
IC MCU 32BIT 1MB FLASH 144TFBGA

IC MCU 32BIT 1MB FLASH 144TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862555-ATSAMV70Q20B-CBT ATSAMV70Q20B-CBT-TR-ND 685-ATSAMV70Q20B-CBT ATSAMV70Q20B-CBT ATSAMV70Q20B-CBT ATSAMV70Q20B-CBT ATSAMV70Q20B-CBT ATSAMV70Q20B-CBT
Product Name Embedded - Embedded - Microcontrollers - ATSAMV70Q20B-CBT Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 1000 KB 384 KB 384 KB 384 KB 384 KB 384 KB
ROM Type Flash; FLASH Flash ROM; ROM Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details