Microchip Technology, Inc. Microcontrollers ATSAMV70Q19B-CB

Description
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-TFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMV70Q19B-CB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMV70Q19B-CB-ND
Microcontrollers ATSAMV70Q19B-CB-ND
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-TFBGA (10x10)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-TFBGA (10x10)

Buy Now Datasheet
Microcontrollers - ATSAMV70Q19B-CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMV70Q19B-CB
Microcontrollers ATSAMV70Q19B-CB
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-TFBGA (10x10)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-TFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMV70Q19B-CB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMV70Q19B-CB
Embedded - Microcontrollers ATSAMV70Q19B-CB
IC MCU 32BIT 512KB FLSH 144TFBGA

IC MCU 32BIT 512KB FLSH 144TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMV70Q19B-CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMV70Q19B-CB
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMV70Q19B-CB
IC MCU 32BIT 512KB FLSH 144TFBGA

IC MCU 32BIT 512KB FLSH 144TFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMV70Q19B-CB
ARM Microcontrollers - MCU ATSAMV70Q19B-CB
ARM Microcontrollers - MCU 300Mhz, 512KB Flash, 256KB SRAM, TFBGA144

ARM Microcontrollers - MCU 300Mhz, 512KB Flash, 256KB SRAM, TFBGA144

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMV70Q19B-CB-ND ATSAMV70Q19B-CB ATSAMV70Q19B-CB ATSAMV70Q19B-CB ATSAMV70Q19B-CB
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 300 MHz 300 MHz 300 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 256 KB 256 KB 256 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers